location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola i920 880 mAh Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i920
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I920
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:47:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola i920 880 mAh Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 176 x 220 pixels
  • - Single camera
  • - 880 mAh
Long product name Motorola i920 880 mAh Black, Silver :
The short editorial description of Motorola i920 880 mAh Black, Silver

i920
More>>>
Motorola i920 880 mAh Black, Silver:
The official marketing text of Motorola i920 880 mAh Black, Silver as supplied by the manufacturer

The Motorola i920 a dual mode (iDEN/GSM) Microsoft® Windows Mobile™-based Smartphone that enables mobile professionals to consolidate devices, access email, calendar and contacts remotely, plus make calls while abroad.

Short summary description Motorola i920 880 mAh Black, Silver:
This short summary of the Motorola i920 880 mAh Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola i920, 176 x 220 pixels, Black, Silver

Long summary description Motorola i920 880 mAh Black, Silver:
This is an auto-generated long summary of Motorola i920 880 mAh Black, Silver based on the first three specs of the first five spec groups.

Motorola i920. Display resolution: 176 x 220 pixels. Rear camera type: Single camera. Battery capacity: 880 mAh. Product color: Black, Silver. Weight: 5.89 oz (167 g)

Display
Display resolution *
176 x 220 pixels
Storage
Internal memory
32 MB
Camera
Rear camera type *
Single camera
Built-in camera
No
Network
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Clamshell
Product color *
Black, Silver
Performance
Speakerphone
Yes
Push-to-Talk (PTT)
Yes
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
Position location *
Yes
Multimedia
FM radio
No
Call management
Call waiting
Yes
Conference call
Yes
Speed dialing
Yes
Battery
Battery capacity *
880 mAh
Talk time (2G)
2.75 h
Standby time (2G)
65 h
Weight & dimensions
Width
1.93" (49 mm)
Depth
1.18" (30 mm)
Height
3.46" (88 mm)
Weight *
5.89 oz (167 g)
Other features
Touchscreen
No
Ringer type
Polyphonic
Phonebook capacity
600 entries
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 08:52:48
Uk has collected 2 expert reviews for Motorola i920 880 mAh Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tech-faq.com
Updated:
2013-11-09 08:52:47
Click on the photo for more information on the Motorola i265 Get a Motorola i265 Buy Motorola i265 Accessories on eBay Bookmark Motorola i265 Latest Blog Posts Its Time to Clean Up your PDAAccessories for Mobile ComputersCamcorder Reviews - Part 2O...
0%