ICY BOX logo

ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65775
Info modified on:
14 Mar 2024, 18:28:18
Bullet Points ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite:
  • - 4x USB 3.0 Type-A hub
  • - Integrated USB Type-C™ cable
  • - USB 3.0 Type-C™ data transfer up to 5 Gbit/s
  • - Supports multi-USB 3.0 super speed interfaces at the same time
  • - Premium aluminium case
  • - Plug & Play
  • - LED for Power
Long product name ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite:

1 x USB 3.0 Type-C, 4 x USB 3.0 Type-A, 5 Gbps, 172 g

ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite:

A new Hub
IB-AC6405-C is an independent USB 3.0 HUB with Type-C™ connector to host PC. The slim design and integrated USB 3.0 cable makes it perfect for Mac or PC-Notebooks on the go. You can expand four USB 3.0 Type-A interfaces to your PC or Notebook. A 5 V DC interface is provided, so that you can connect an optional power supply (5 V/2 A, not included) for external USB-devices with high power consumption.

The new standard
USB 3.0 Type-C ports have two distinct advantages over the existing forms. They are smaller and therefore ideal for thin laptops and mobile devices and it is no longer necessary to insert the connector in a particular orientation. It always fits and thus saves the user a lot of small annoyances when connecting devices.

No more slots?
If you want to use your existing USB 3.0 devices on the latest mobile devices and laptops with a USB Type-C port this compact hub is a quick help. It uses a single USB 3.0 Type-C port on its own and creates four additional Type-A ports. Problem solved!

Additional power supply?
The hub provides a connection for an optional AC adapter when many devices are connected with a high power requirement. And best of all: the integrated USB connection cable can not be removed, so it can't get lost. This makes it the perfect Companion on the road.

Short summary description ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite:

ICY BOX IB-AC6405-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Anthracite, Aluminum, China

Long summary description ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite:

ICY BOX IB-AC6405-C. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Anthracite, Housing material: Aluminum. Width: 1.38" (35 mm), Depth: 4.41" (112 mm), Height: 0.669" (17 mm). Package width: 6.3" (160 mm), Package depth: 8.27" (210 mm), Package height: 0.984" (25 mm). Master (outer) case width: 9.25" (235 mm), Master (outer) case length: 12.6" (320 mm), Master (outer) case height: 8.07" (205 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.