L-Link MAX, Tower, PC, Black, micro ATX, 4U, Home/Office
L-Link MAX. Form factor: Tower, Type: PC, Product color: Black. Power supply: 500 W. Supported HDD sizes: 3.5". Width: 6.89" (175 mm), Depth: 13.8" (350 mm), Height: 12.8" (325 mm)