location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco AC Power Cord IT Black 98.4" (2.5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Power Cord IT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-7513ACI=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0746320355962 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 18:55:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco AC Power Cord IT Black 98.4" (2.5 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 98.4" (2.5 m)
  • - Male
  • - Male
  • - Black
Long product name Cisco AC Power Cord IT Black 98.4" (2.5 m) :
The short editorial description of Cisco AC Power Cord IT Black 98.4" (2.5 m)

AC Power Cord Italy Type
More>>>
Short summary description Cisco AC Power Cord IT Black 98.4" (2.5 m):
This short summary of the Cisco AC Power Cord IT Black 98.4" (2.5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco AC Power Cord IT, 98.4" (2.5 m), 100 - 250 V, 16 A

Long summary description Cisco AC Power Cord IT Black 98.4" (2.5 m):
This is an auto-generated long summary of Cisco AC Power Cord IT Black 98.4" (2.5 m) based on the first three specs of the first five spec groups.

Cisco AC Power Cord IT. Cable length: 98.4" (2.5 m). Input voltage: 100 - 250 V, Input current: 16 A

Brand Image Article code product Stock Price from
Cisco

Cisco CAB-AC-C6K-TWLK= power cable Black 167.7" (4.26 m) NEMA L6-20P C19 coupler
(show image)
CAB-AC-C6K-TWLK= CAB-AC-C6K-TWLK= 0.00
(excl. VAT)
0 (incl. VAT)