APC logo

APC Symmetra RM 8-12kVA Battery module

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187878
Info modified on:
04 Mar 2024, 08:11:42
Guarantee:
Standard warranty 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC Symmetra RM 8-12kVA Battery module:

APC Symmetra RM 8-12kVA Battery Module

APC Symmetra RM 8-12kVA Battery module:

APC Symmetra RM 8-12kVA Battery Module

Features - Hot Pluggable Operation, Hot Swap Batteries

Short summary description APC Symmetra RM 8-12kVA Battery module:

APC Symmetra RM 8-12kVA Battery module, Rack-mount, Beige, 61.7 lbs (28 kg), 0 - 40 °C, 0 - 95%

Long summary description APC Symmetra RM 8-12kVA Battery module:

APC Symmetra RM 8-12kVA Battery module. Form factor: Rack-mount, Product color: Beige. Weight: 61.7 lbs (28 kg)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.