location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X738dte
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS00370
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Color copying Color scanning Color faxing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB 900 MHz
  • - 106.5 lbs (48.3 kg)
Guarantee: 1-Year Onsite Service, Next Business Day
Long product name Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm :
The short editorial description of Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm

X738dte, colour laser MFP, A4, 33 ppm/cpm, 512 MB, 80 GB
More>>>
Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm:
The official marketing text of Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm as supplied by the manufacturer

Powerful, solutions-ready colour MFP for large and mid-sized workgroups

If you want to make an impact with colour but need the competitive advantage of multifunction efficiency too, then get to know the Lexmark X730 Series. It not only prints, copies, scans and faxes in both black and colour, but also provides outstanding performance and value. You can count on speed and reliability, versatile paper handling, customised solutions and a rich range of features – all easily accessible via Lexmark’s award-winning colour touch screen. Experience the giant benefits of a colour copier, without the giant size and price!

- The ideal platform for advanced workflow solutions;
- 80GB hard disk standard for expanded functionality;
- Extra-input drawer.

Short summary description Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm:
This short summary of the Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X738dte, Laser, Color printing, 1200 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm:
This is an auto-generated long summary of Lexmark X738dte Laser A4 1200 x 1200 DPI 33 ppm based on the first three specs of the first five spec groups.

Lexmark X738dte. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 33 ppm. Copying: Color copying. Scanning: Color scanning. Faxing: Color faxing. Maximum ISO A-series paper size: A4

Printing
Resolution color
1200 x 1200 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (color, normal quality, A4/US Letter)
33 ppm
Duplex print speed (black, normal quality, A4/US Letter)
22 ppm
Time to first page (black, normal)
10 s
Time to first page (color, normal)
10 s
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
33 cpm
Copy speed (color, normal quality, A4)
33 cpm
Time to first copy (black, normal)
14 s
Time to first copy (color, normal)
14.5 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Maximum scan area
8.5 x 14" (216 x 355 mm)
Scanner type *
Flatbed scanner
Fax
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
100000 pages per month
Digital sender
No
Page description languages
Microsoft XPS, PDF 1.6, PPDS, xHTML
Input & output capacity
Total input capacity *
1200 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Standard output capacity for envelopes
85 sheets
Maximum number of input trays
5
Maximum input capacity
3200 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
LEAP, MD5, PEAP
Supported network protocols (IPv4)
TCP/IP, IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6, TCP, UDP
Network
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal storage capacity
80 GB
Internal memory *
512 MB
Processor frequency
900 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (duplex printing)
54 dB
Sound pressure level (copying)
54 dB
Sound pressure level (scanning)
54 dB
Sound power level (standby)
35 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
Energy Star, CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 Class A, BSMI Class A, VCCI Class A, US FDA, FCC Class A, UL 60950-1, EN/IEC 60320-1, CE Class A, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 Class A, EN 55024, EN/IEC 60825-1, GS (TÜV), AR S (TÜV), SMA C-tick mark Class A, CCC Class A, CISPIR 22 Class A, MIC Mark, EK Mark
Weight & dimensions
Weight
106.5 lbs (48.3 kg)
Packaging data
Package weight
149 lbs (67.6 kg)
Other features
Standard input trays
3
Networking features
Fast Ethernet
Dimensions (WxDxH)
21.5 x 24.5 x 35.8" (546 x 622 x 909 mm)
Network ready
Yes
Standard media sizes
Universal, Oficio
Print margin bottom (A4)
0.165" (4.2 mm)
Print margin left (A4)
0.165" (4.2 mm)
Print margin right (A4)
0.165" (4.2 mm)
Maximum internal memory
1.5 GB
Compatible operating systems
Apple Mac OS X / 9.2; Microsoft Windows 2000 / XP / Server 2003 / XP x64 / Server 2003 TS / 2000 TS / Server 2003 x64 / Server 2003 x64 TS / Vista / Vista x64 / Server 2008 / Server 2008 x64 / Server 2008 TS / Server 2008 x64 TS / 7 / 2000 Server TS @ Citrix Presentation Server 3.0, 4.0 / Server 2003 TS @ Citrix Presentation Server 3.0, 4.0, 4.5 / Server 2003 x64 TS @ Citrix Presentation Server 4.0 x64, 4.5 x64; Linpus Linux Desktop 9.2, 9.3 / Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 / SUSE Linux Enterprise Server 8.0, 9.0, 10, 11 / SUSE Linux Enterprise Desktop 10 / openSUSE 10.2, 10.3, 11.0, 11.1 / Linspire Linux 6.0 / Debian GNU/Linux 4.0 / Red Flag Linux Desktop 5.0, 6.0 / Ubuntu 7.10 / Ubuntu 8.04 LTS / SUSE Linux Enterprise Desktop 11 / Debian GNU/Linux 5.0 / Ubuntu 8.10, 9.04; Novell Open Enterprise Server @ NDS/iPrint/NDPS / Novell NetWare 5.x, 6.x @ iPrint/NDPS; Sun Solaris SPARC 8, 9, 10 / Sun Solaris x86 10 / HP-UX 11.11, 11.23, 11.31 / IBM AIX 5.2, 5.3, 6.1
PictBridge
Yes
Emulations
PCL 5c, PCL 6, PostScript 3
All-in-one functions
Copy, Fax, Scan
Print margin top (A4)
0.165" (4.2 mm)
Dimensions (W x D x H) (imperial)
21.5 x 24.5 x 35.8"
Finishing option
No
Color all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (W x D x H)
28.74 x 26.38 x 48.54"
Weight (imperial)
106.5 lbs
Package dimensions (WxDxH)
28.7 x 26.4 x 48.5" (730 x 670 x 1233 mm)