location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO Point 88 fineliner Multi 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Point 88
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8810 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006381217842
Category:
Pen with a thin nib, used for drawing and writing.
Fineliners Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 12 months
Long product name STABILO Point 88 fineliner Multi 10 pc(s) :
The short editorial description of STABILO Point 88 fineliner Multi 10 pc(s)

Point 88 Fineliner, 10 pcs, Assorted
More>>>
STABILO Point 88 fineliner Multi 10 pc(s):
The official marketing text of STABILO Point 88 fineliner Multi 10 pc(s) as supplied by the manufacturer

Make an impact and improve your memory with colour

A wallet of 10 Point 88 fineliners in assorted colours

- Europe's Number 1 Fineliner
- Metal encased tip for strength and durability
- Hexagonal barrel for comfortable controlled grip
- Perfect for fine writing, sketching, mindmapping and use with stencils and rulers
- 0.4mm Line Width
- Wallet contains Black, Blue, Red, Yellow, Light Green, Violet, Brown, Orange and Emerald

Short summary description STABILO Point 88 fineliner Multi 10 pc(s):
This short summary of the STABILO Point 88 fineliner Multi 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO Point 88, Multi, Multicolor, Hexagonal, Metal, 0.0157" (0.4 mm), Germany

Long summary description STABILO Point 88 fineliner Multi 10 pc(s):
This is an auto-generated long summary of STABILO Point 88 fineliner Multi 10 pc(s) based on the first three specs of the first five spec groups.

STABILO Point 88. Writing colors: Multi, Product color: Multicolor, Shape: Hexagonal. Package weight: 2.49 oz (70.7 g), Package height: 8.27" (210 mm), Package depth: 3.82" (97 mm). Quantity per pack: 10 pc(s)

Features
Writing colors *
Multi
Product color
Multicolor
Shape
Hexagonal
Cap off ink
Yes
Tip material
Metal
Line width
0.0157" (0.4 mm)
Ventilated cap
Yes
Country of origin
Germany
Weight & dimensions
Package weight
2.49 oz (70.7 g)
Package height
8.27" (210 mm)
Package depth
3.82" (97 mm)
Package width
0.276" (7 mm)
Packaging content
Quantity per pack
10 pc(s)
Logistics data
Customs product code (TARIC)
96082000
Country Distributor
United Kingdom 2 distributor(s)