location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JILONG UA027293V01 air mattress Single mattress Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JILONG Check ‘JILONG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UA027293V01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UA027293V01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718459603957
Category: Air Mattresses Check ‘JILONG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JILONG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 07:58:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JILONG UA027293V01 air mattress Single mattress Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single mattress
  • - Adults
  • - Blue
More>>>
Short summary description JILONG UA027293V01 air mattress Single mattress Blue:
This short summary of the JILONG UA027293V01 air mattress Single mattress Blue data-sheet is auto-generated and uses the product title and the first six key specs.

JILONG UA027293V01, Single mattress

Long summary description JILONG UA027293V01 air mattress Single mattress Blue:
This is an auto-generated long summary of JILONG UA027293V01 air mattress Single mattress Blue based on the first three specs of the first five spec groups.

JILONG UA027293V01. Type: Single mattress, Product color: Blue, Recommended age group: Adults. Width: 28.7" (730 mm), Length: 79.9" (2030 mm), Height: 9.84" (250 mm). Package width: 14.6" (370 mm), Package depth: 3.94" (100 mm), Package height: 10.6" (270 mm). Minimum order quantity: 6 pc(s), Quantity per pallet: 303 pc(s)

Brand Image Article code product Stock Price from
JILONG

JILONG JL020256-1N air mattress Blue
(show image)
JL020256-1N JL020256-1N 0.00
(excl. VAT)
0 (incl. VAT)