JILONG logo

JILONG JL042196NPF pool/beach float Red, White Pattern Vinyl Swim armbands

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28873
Info modified on:
11 Jul 2022, 13:43:57
Short summary description JILONG JL042196NPF pool/beach float Red, White Pattern Vinyl Swim armbands:

JILONG JL042196NPF, Red, White, Swim armbands, Pattern, Vinyl, 3 yr(s), 6 yr(s)

Long summary description JILONG JL042196NPF pool/beach float Red, White Pattern Vinyl Swim armbands:

JILONG JL042196NPF. Product color: Red, White, Product type: Swim armbands, Coloration: Pattern. Width: 5.91" (150 mm), Height: 9.06" (230 mm). Package width: 8.66" (220 mm), Package depth: 0.394" (10 mm), Package height: 5.51" (140 mm). Quantity per pallet: 1728 pc(s), Minimum order quantity: 12 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.