location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JILONG JL000262-1N sport kayak 2 person(s) Blue, White Polyvinyl chloride (PVC) Inflatable kayak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JILONG Check ‘JILONG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JL000262-1N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JL000262-1N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6926799204891
Category: Sport Kayaks Check ‘JILONG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JILONG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2021 17:42:05
The date of the most recent change of the data-sheet in Icecat's system
JILONG JL000262-1N user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description JILONG JL000262-1N sport kayak 2 person(s) Blue, White Polyvinyl chloride (PVC) Inflatable kayak:
This short summary of the JILONG JL000262-1N sport kayak 2 person(s) Blue, White Polyvinyl chloride (PVC) Inflatable kayak data-sheet is auto-generated and uses the product title and the first six key specs.

JILONG JL000262-1N, Inflatable kayak, 2 person(s), 374.8 lbs (170 kg), Blue, White, Polyvinyl chloride (PVC), 2 seat(s)

Long summary description JILONG JL000262-1N sport kayak 2 person(s) Blue, White Polyvinyl chloride (PVC) Inflatable kayak:
This is an auto-generated long summary of JILONG JL000262-1N sport kayak 2 person(s) Blue, White Polyvinyl chloride (PVC) Inflatable kayak based on the first three specs of the first five spec groups.

JILONG JL000262-1N. Type: Inflatable kayak, Number of persons: 2 person(s), Maximum weight capacity: 374.8 lbs (170 kg). Product color: Blue, White, Housing material: Polyvinyl chloride (PVC), Number of seats: 2 seat(s). Width: 35.4" (900 mm), Depth: 157.5" (4000 mm), Weight: 39.7 lbs (18 kg). Air pump type: Foot pump, Displacement volume: 2000 cm³. Minimum order quantity: 1 pc(s), Quantity per pallet: 12 pc(s)

Brand Image Article code product Stock Price from
JILONG

JILONG JL000262N sport kayak 1 person(s) Blue, White Polyvinyl chloride (PVC) Inflatable kayak
(show image)
JL000262N JL000262N 0.00
(excl. VAT)
0 (incl. VAT)