location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JILONG JL037206NPF pool/beach float Red, Transparent Vinyl Floating lounge chair

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JILONG Check ‘JILONG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JL037206NPF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JL037206NPF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6920388604512
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JILONG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 09:28:34
The date of the most recent change of the data-sheet in Icecat's system
JILONG JL037206NPF user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description JILONG JL037206NPF pool/beach float Red, Transparent Vinyl Floating lounge chair:
This short summary of the JILONG JL037206NPF pool/beach float Red, Transparent Vinyl Floating lounge chair data-sheet is auto-generated and uses the product title and the first six key specs.

JILONG JL037206NPF, Red, Transparent, Floating lounge chair, Vinyl, 14 yr(s), 352.7 lbs (160 kg), China

Long summary description JILONG JL037206NPF pool/beach float Red, Transparent Vinyl Floating lounge chair:
This is an auto-generated long summary of JILONG JL037206NPF pool/beach float Red, Transparent Vinyl Floating lounge chair based on the first three specs of the first five spec groups.

JILONG JL037206NPF. Product color: Red, Transparent, Product type: Floating lounge chair, Material: Vinyl. Width: 46.1" (1170 mm), Length: 74" (1880 mm), Weight: 3.31 lbs (1.5 kg). Package width: 10.6" (270 mm), Package depth: 3.54" (90 mm), Package height: 14.6" (370 mm). Quantity per pallet: 353 pc(s), Minimum order quantity: 6 pc(s)

Brand Image Article code product Stock Price from
JILONG

JILONG JL097215NPF pool/beach float Green, Red, Yellow Pattern Vinyl Floating bouncer
(show image)
JL097215NPF JL097215NPF 0.00
(excl. VAT)
0 (incl. VAT)
JILONG

JILONG JL027111NPF pool/beach float Pink, White Vinyl Floating lounge chair
(show image)
JL027111NPF JL027111NPF 0.00
(excl. VAT)
0 (incl. VAT)
JILONG

JILONG JL037006NPF pool/beach float Red, Yellow Vinyl Floating lounge chair
(show image)
JL037006NPF JL037006NPF 0.00
(excl. VAT)
0 (incl. VAT)