location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple ML8K2TU/A mobile device dock station MP3 player / Smartphone Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone Lightning Dock - Gold
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML8K2TU/A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple ML8K2TU/A mobile device dock station MP3 player / Smartphone Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic device type: MP3 player / Smartphone
  • - Brand compatibility: Apple
  • - Gold
  • - Docking connector type: Apple Lightning
  • - Audio output: 3.5 mm
Long product name Apple ML8K2TU/A mobile device dock station MP3 player / Smartphone Gold :
The short editorial description of Apple ML8K2TU/A mobile device dock station MP3 player / Smartphone Gold

iPhone Lightning Dock - Gold
More>>>
Short summary description Apple ML8K2TU/A mobile device dock station MP3 player / Smartphone Gold:
This short summary of the Apple ML8K2TU/A mobile device dock station MP3 player / Smartphone Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Apple ML8K2TU/A, Apple, iPhone 5 iPhone 5c iPhone 5s iPhone 6 iPhone 6 Plus iPhone 6s iPhone 6s Plus iPod touch 5th Gen..., Apple Lightning, Gold

Long summary description Apple ML8K2TU/A mobile device dock station MP3 player / Smartphone Gold:
This is an auto-generated long summary of Apple ML8K2TU/A mobile device dock station MP3 player / Smartphone Gold based on the first three specs of the first five spec groups.

Apple ML8K2TU/A. Basic device type: MP3 player / Smartphone, Brand compatibility: Apple, Compatibility: iPhone 5 iPhone 5c iPhone 5s iPhone 6 iPhone 6 Plus iPhone 6s iPhone 6s Plus iPod touch 5th Gen.... Docking connector type: Apple Lightning. Product color: Gold

Brand Image Article code product Stock Price from
Apple

Apple ML8J2ZM/A mobile device dock station MP3 player / Smartphone Silver
(show image)
ML8J2ZM/A iPhone Lightning Dock - Silver 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple ML8H2ZM/A mobile device dock station MP3 player / Smartphone Gray, Metallic
(show image)
ML8H2ZM/A iPhone Lightning Dock - Space Grey 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple ML8L2ZM/A mobile device dock station MP3 player / Smartphone Pink, Gold
(show image)
ML8L2ZM/A iPhone Lightning Dock - Rose Gold 0.00
(excl. VAT)
0 (incl. VAT)