JILONG AQ016111NV01, Cover, Gray, Rectangular, 101.6" (2.58 m), 70.5" (179 cm), 26" (66 cm)
JILONG AQ016111NV01. Product type: Cover, Product color: Gray, Shape: Rectangular. Weight: 26.5 oz (750 g). Package type: Box, Package width: 15" (380 mm), Package depth: 2.76" (70 mm). Minimum order quantity: 6 pc(s), Quantity per pallet: 216 pc(s)