location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 645 G2 AMD PRO A6 PRO A6-8500B Laptop 14" HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
645 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X2F82ES
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 366356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 645 G2 AMD PRO A6 PRO A6-8500B Laptop 14" HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - AMD PRO A6 PRO A6-8500B 1.6 GHz
  • - 14" HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 500 GB HDD
  • - AMD Radeon R5
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 48 Wh 45 W
  • - Windows 7 Professional 64-bit
Long product name HP ProBook 645 G2 AMD PRO A6 PRO A6-8500B Laptop 14" HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver :
The short editorial description of HP ProBook 645 G2 AMD PRO A6 PRO A6-8500B Laptop 14" HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver

AMD A6-8500B (1.6GHz, 1MB), 14" HD SVA anti-glare flat LED (1366 x 768), 8GB (1 x 8GB) DDR3L SDRAM, 500GB SATA 7200 rpm, AMD Radeon R5, 802.11a/b/g/n, Bluetooth 4.0, webcam, Windows 7 Professional 64 / Windows 10 Pro 64
More>>>
HP ProBook 645 G2 AMD PRO A6 PRO A6-8500B Laptop 14" HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:
The official marketing text of HP ProBook 645 G2 AMD PRO A6 PRO A6-8500B Laptop 14" HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver as supplied by the manufacturer

Equip your workforce with HP’s most configurable and cost effective notebook PC. Confidently deploy the HP ProBook 645 which combines support for legacy features that provide long-term stability with modern security for today’s business.

Ideal for professionals in corporate settings or small to medium businesses, wanting an affordable combination of innovation, essential security and multimedia capabilities

Easily fits existing IT infrastructure
- Help get the most out of existing IT investments with legacy feature support available on the HP ProBook 645 like an optional optical drive,2 a standard VGA port, and an RJ-45 connection.

Cost effective configurations
- The HP ProBook 645 is equipped with powerful AMD APUs3 and offers a wide range of options allowing businesses to configure the right ProBook for each user’s needs.

Professional-grade
- Create a full featured experience with powerful processors, robust DDR3 memory, and professional-grade peripheral devices like HP Pro Displays and an HP Ultraslim dock.

Executive-class collaboration
- Interact naturally with your PC using an optional FHD Touch screen and Cortana on Windows 10 Pro. Enjoy impressive collaboration tools like Skype for Business, HP Noise Reduction Software, and a 720p webcam for collaboration on the go.

Short summary description HP ProBook 645 G2 AMD PRO A6 PRO A6-8500B Laptop 14" HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:
This short summary of the HP ProBook 645 G2 AMD PRO A6 PRO A6-8500B Laptop 14" HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 645 G2, AMD PRO A6, 1.6 GHz, 14", 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP ProBook 645 G2 AMD PRO A6 PRO A6-8500B Laptop 14" HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:
This is an auto-generated long summary of HP ProBook 645 G2 AMD PRO A6 PRO A6-8500B Laptop 14" HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP ProBook 645 G2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A6, Processor model: PRO A6-8500B, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 7 Professional. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD PRO A6
Processor generation
6th Generation AMD PRO A6-Series
Processor model *
PRO A6-8500B
Processor boost frequency
3 GHz
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon R5
On-board graphics card model *
AMD Radeon R5
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Audio decoders
DTS Studio Sound
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Operating system installed *
Windows 7 Professional
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
13.4" (340 mm)
Depth
9.33" (237 mm)
Height
1.06" (27 mm)
Weight *
4.3 lbs (1.95 kg)
Other features
Intel segment tagging
Enterprise