location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SonicWall 1Y 24x7 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SonicWall Check ‘SonicWall’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced Gateway Security Suite
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01-SSC-1430 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0758479014300 show
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘SonicWall’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SonicWall: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:15:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points SonicWall 1Y 24x7 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Complete network security solution
  • - ICSA-certified gateway anti-virus and anti-spyware protection
  • - Cutting-edge IPS technology
  • - Application intelligence and control
  • - Content filtering
  • - 24 x 7 support with firmware updates and hardware replacement
  • - Multi-engine sandbox
Long product name SonicWall 1Y 24x7 1 license(s) 1 year(s) :
The short editorial description of SonicWall 1Y 24x7 1 license(s) 1 year(s)

1YR ADVANCED GATEWAY SECURITY SUITE BNDL FOR TZ 300 SERIES
More>>>
Short summary description SonicWall 1Y 24x7 1 license(s) 1 year(s):
This short summary of the SonicWall 1Y 24x7 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

SonicWall 1Y 24x7, 1 license(s), 1 year(s), On-site, 24x7

Long summary description SonicWall 1Y 24x7 1 license(s) 1 year(s):
This is an auto-generated long summary of SonicWall 1Y 24x7 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

SonicWall 1Y 24x7. License quantity: 1 license(s), Number of years: 1 year(s), Service time (hours x days): 24x7, Type: On-site

Brand Image Article code product Stock Price from
SonicWall

SonicWall 01-SSC-1437 warranty/support extension 3 year(s)
(show image)
01-SSC-1437 01-SSC-1437 0.00
(excl. VAT)
0 (incl. VAT)
SonicWall

SonicWall 01-SSC-1436 warranty/support extension 2 year(s)
(show image)
01-SSC-1436 01-SSC-1436 0.00
(excl. VAT)
0 (incl. VAT)
SonicWall

SonicWall 1Y 24x7 1 license(s) 1 year(s)
(show image)
01-SSC-1440 Advanced Gateway Security Suite 0.00
(excl. VAT)
0 (incl. VAT)
SonicWall

SonicWall SOHO Upgrade Plus, 2YR 1 license(s) 2 year(s)
(show image)
01-SSC-0645 SOHO Upgrade Plus, 2YR 0.00
(excl. VAT)
0 (incl. VAT)
SonicWall

SonicWall 3Y, Upg, TZ600 1 license(s) 3 year(s)
(show image)
01-SSC-0223 3Y, Upg, TZ600 0.00
(excl. VAT)
0 (incl. VAT)
SonicWall

SonicWall WAN Acceleration Virtual Appliance 5000 1 license(s) 3 year(s)
(show image)
01-SSC-9457 WAN Acceleration Virtual Appliance 5000 0.00
(excl. VAT)
0 (incl. VAT)
SonicWall

SonicWall WAN Acceleration Virtual Appliance 5000 1 license(s) 2 year(s)
(show image)
01-SSC-9456 WAN Acceleration Virtual Appliance 5000 0.00
(excl. VAT)
0 (incl. VAT)
SonicWall

SonicWall 24X7 Dynamic Support 3 year(s)
(show image)
01-SSC-9451 24X7 Dynamic Support 0.00
(excl. VAT)
0 (incl. VAT)
SonicWall

SonicWall 24x7 Dynamic Support 2 year(s)
(show image)
01-SSC-9450 24x7 Dynamic Support 0.00
(excl. VAT)
0 (incl. VAT)
SonicWall

SonicWall Dynamic Support 24x7, 1Yr, SRA 4600 101-500 license(s) 1 year(s)
(show image)
01-SSC-7129 Dynamic Support 24x7, 1Yr, SRA 4600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)