C2G logo

C2G 87395 USB cable USB 2.0 157.5" (4 m) USB A Micro-USB B Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
246031
Info modified on:
27 Nov 2023, 16:24:06
Guarantee:
Lifetime
Long product name C2G 87395 USB cable USB 2.0 157.5" (4 m) USB A Micro-USB B Black:

4m USB 2.0 A Male to Micro-USB B Male Cable (15ft)

C2G 87395 USB cable USB 2.0 157.5" (4 m) USB A Micro-USB B Black:

Connect to mobiles, GPS systems, PDAs, and digital cameras by using the micro-USB connection on your computer or other USB device. The micro-USB connector is smaller and thinner than the previous USB Mini-b standard while offering better performance. Its small form factor is ideal for today's compact portable devices while easily transferring data or charging your device at a transfer speed up to 480 Mbps. This cable is compliant with USB 2.0 specifications.

- Use to charge and sync many cell phones
- Perfect replacement or spare cable
- Available in various lengths

Short summary description C2G 87395 USB cable USB 2.0 157.5" (4 m) USB A Micro-USB B Black:

C2G 87395, 157.5" (4 m), USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description C2G 87395 USB cable USB 2.0 157.5" (4 m) USB A Micro-USB B Black:

C2G 87395. Cable length: 157.5" (4 m). Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.