location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux ZB3230P handheld vacuum White Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZB3230P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900 272 405
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543476084
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:36:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Electrolux ZB3230P handheld vacuum White Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bagless Dry
  • - Lithium-Ion (Li-Ion) 3.6 V 45 min
  • - Dirt separating method: Cyclonic
  • - 6.15 lbs (2.79 kg)
  • - White
More>>>
Short summary description Electrolux ZB3230P handheld vacuum White Bagless:
This short summary of the Electrolux ZB3230P handheld vacuum White Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux ZB3230P, Dry, Cyclonic, Bagless, White, Battery, 45 min

Long summary description Electrolux ZB3230P handheld vacuum White Bagless:
This is an auto-generated long summary of Electrolux ZB3230P handheld vacuum White Bagless based on the first three specs of the first five spec groups.

Electrolux ZB3230P. Cleaning type: Dry, Dirt separating method: Cyclonic. Dust container type: Bagless, Product color: White. Power source: Battery, Runtime: 45 min, Charging time: 4 h. Weight: 6.15 lbs (2.79 kg), Width: 5.51" (140 mm), Depth: 10.2" (260 mm). Dust capacity: 0.5 L

Brand Image Article code product Stock Price from
Electrolux

Electrolux ERG105 handheld vacuum White Bagless
(show image)
900 273 772 ERG105 0.00
(excl. VAT)
0 (incl. VAT)