location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Accent Pearl 5" Dual SIM Android 5.1 4G Micro-USB B 2 GB 16 GB 2000 mAh Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Accent Check ‘Accent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pearl
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8595645500241 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595645500241
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Accent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Accent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:02:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Accent Pearl 5" Dual SIM Android 5.1 4G Micro-USB B 2 GB 16 GB 2000 mAh Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5" 1280 x 720 pixels
  • - MediaTek MT6735 1.3 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 32 GB
  • - 4G Dual SIM MicroSIM + NanoSIM
  • - Bluetooth
  • - Single camera 16 MP
  • - 2000 mAh
  • - Android 5.1
More>>>
Short summary description Accent Pearl 5" Dual SIM Android 5.1 4G Micro-USB B 2 GB 16 GB 2000 mAh Pink:
This short summary of the Accent Pearl 5" Dual SIM Android 5.1 4G Micro-USB B 2 GB 16 GB 2000 mAh Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Accent Pearl, 5", 2 GB, 16 GB, 16 MP, Android 5.1, Pink

Long summary description Accent Pearl 5" Dual SIM Android 5.1 4G Micro-USB B 2 GB 16 GB 2000 mAh Pink:
This is an auto-generated long summary of Accent Pearl 5" Dual SIM Android 5.1 4G Micro-USB B 2 GB 16 GB 2000 mAh Pink based on the first three specs of the first five spec groups.

Accent Pearl. Display diagonal: 5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6735. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2000 mAh. Product color: Pink. Weight: 4.41 oz (125 g)