location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUINT1000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUINT1000XLCD SmartOnline 230V 1kVA 900W On-Line Double-Conversion UPS, Tower, Extended Run, Network Card Options, LCD, USB, DB9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUINT1000XLCD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190659 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:20:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUINT1000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Zero transfer time suitable for advanced network applications
  • - 2% output voltage regulation in online, double-conversion mode
  • - Expandable runtime with optional external battery packs
  • - Add optional WEBCARDLX with latest version of PADM20 for enhanced remote management
  • - 12.8 min. runtime at half load; 4.8 min. at full load
Guarantee: 2-year limited
Long product name Tripp Lite SUINT1000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 4 AC outlet(s) :
The short editorial description of Tripp Lite SUINT1000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 4 AC outlet(s)

SmartOnline 230V 1kVA 900W On-Line Double-Conversion UPS, Tower, Extended Run, Network Card Options, LCD, USB, DB9
More>>>
Tripp Lite SUINT1000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 4 AC outlet(s):
The official marketing text of Tripp Lite SUINT1000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 4 AC outlet(s) as supplied by the manufacturer

The SUINT1000XLCD SmartOnline® 230V 1kVA 900W On-Line Double-Conversion UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. It converts AC input to DC power, and then converts DC to fully regulated sine wave AC output with +/-2% voltage regulation in online, double-conversion mode.

Featuring four C13 outlets, the SUINT1000XLCD has an internal battery that provides 12.8 minutes of support at half load (450W) and 4.8 minutes at full load (900W). Adding external battery packs, such as BP24V15RT-2U (sold separately), provides extended runtime. Operating in optional economy mode reduces heat output and cooling requirements and consumes less electricity.

An interactive front-panel LCD screen displays operating conditions and diagnostic data, such as load, voltage and battery levels. An audible alarm signals UPS startup, power failure, low battery, overload, UPS fault and remote shutdown conditions.

EMI/RFI line noise filtering improves your equipment’s performance, and surge suppression prevents equipment and data damage from harmful power surges. With free downloadable PowerAlert® software, available via free download, SUINT1000XLCD enables safe unattended system shutdown and file saves in case of a prolonged power failure. A built-in card slot supports TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD for network interface and remote monitoring and control.

Protects Mission-Critical Rack-Mounted Equipment
Provides fully regulated sine wave AC output for small/medium servers, networking equipment and telecom systems
+/-2% voltage regulation in online, double-conversion mode
230V output voltage
High 0.9 power factor offers 1000VA/900W output capacity
4 C13 outlets
Set of 2 C13/C14 jumpers included

Reliable Battery Backup with Expandable Runtime
Supports half load for 12.8 min. and full load for 4.8 min.
Zero transfer time suitable for advanced network applications
Expandable runtime with optional external battery packs, such as BP24V15RT-2U
Restarts automatically after lengthy power outages

SNMP/Web Capability
Built-in slot for SNMP network interface and relay card for remote monitoring and control options
Compatible with TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD
Optional WEBCARDLX (sold separately) with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities
PADM20 and PowerAlert Element Manager (PAEM) form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations

EMI/RFI Line Noise Filtering
Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance

Interactive LCD Screen
Reports detailed status information, including load, voltage and battery levels

Audible Alarm
Indicates startup/shutdown, power failure, low battery, overload and fault conditions

Communications Ports
USB & Serial ports enable data-saving unattended shutdown when used with PowerAlert software, available via FREE download from tripplite.eaton.com/products/power-alert

Optional Economy Mode
Efficiently minimizes heat output, reduces cooling requirements and consumes less electricity

Short summary description Tripp Lite SUINT1000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 4 AC outlet(s):
This short summary of the Tripp Lite SUINT1000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUINT1000XLCD, Double-conversion (Online), 1 kVA, 900 W, 220 V, 240 V, 220 V

Long summary description Tripp Lite SUINT1000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 4 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SUINT1000XLCD uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SUINT1000XLCD. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 900 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery voltage: 24 V, Typical backup time at full load: 4.8 min, Typical backup time at half load: 12.8 min. Form factor: Tower, Product color: Black, Housing material: Steel. Width: 5.7" (144.8 mm), Depth: 12.6" (320 mm), Height: 8.9" (226.1 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
1 kVA
Output power *
900 W
Input operation voltage (min) *
220 V
Input operation voltage (max) *
240 V
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Surge energy rating
425 J
Power factor
0.9
Crest factor
3:1
EMI/RFI noise filtering
Yes
Country of origin
China
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
4 AC outlet(s)
USB port
Yes
Serial ports quantity
1
Battery
Battery voltage
24 V
Typical backup time at full load
4.8 min
Typical backup time at half load
12.8 min
Design
Form factor *
Tower
Housing material
Steel
Design
Product color *
Black
Display type
LED
Certification
IEC 62040-1;2008+A1:2013; EN62040-2:2006; ESD:IEC61000-4-2:LEVEL 4, RS:IEC61000-4-3:LEVEL 3, EFT:IEC61000-4-4:LEVEL 2, SURGE: IEC61000-4-5:LEVEL 2, CS:IEC61000-4-6:LEVEL 3, CONDUCTED MAGNETIC FIELD: IEC61000-4-8:LEVEL 4
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 39370.1" (0 - 1000 m)
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
5.7" (144.8 mm)
Depth
12.6" (320 mm)
Height
8.9" (226.1 mm)
Weight
21.3 lbs (9.66 kg)
Package width
9.5" (241.3 mm)
Package depth
17.6" (447 mm)
Package height
13.4" (340.4 mm)
Package weight
27.3 lbs (12.4 kg)
Logistics data
Master (outer) case width
9.5" (241.3 mm)
Master (outer) case length
17.6" (447 mm)
Master (outer) case height
13.4" (340.4 mm)
Master (outer) case weight
27.3 lbs (12.4 kg)
Quantity per master (outer) case
1 pc(s)
Other features
Number of phases
1
Battery type
BP24V15RT2U, BP24V28-2U, BP24V70-3U
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)