Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Macro lens Black
- - Lens structure (elements/groups): 12/9
- - Maximum aperture number: 4
- - Closest focusing distance: 0.185" (0.00470 m)
- - Manual focus
Long product name Laowa 15mm f/4 1X Wide Angle Macro Macro lens Black
:
15mm f/4 1X Wide Angle Macro, Canon EF
The short editorial description of Laowa 15mm f/4 1X Wide Angle Macro Macro lens Black
15mm f/4 1X Wide Angle Macro, Canon EF
More>>>
Short summary description Laowa 15mm f/4 1X Wide Angle Macro Macro lens Black:
This short summary of the Laowa 15mm f/4 1X Wide Angle Macro Macro lens Black data-sheet is auto-generated and uses the product title and the first six key specs.
Laowa 15mm f/4 1X Wide Angle Macro, Macro lens, 12/9, Canon EF
Long summary description Laowa 15mm f/4 1X Wide Angle Macro Macro lens Black:
This is an auto-generated long summary of Laowa 15mm f/4 1X Wide Angle Macro Macro lens Black based on the first three specs of the first five spec groups.
Laowa 15mm f/4 1X Wide Angle Macro. Lens structure (elements/groups): 12/9, Lens type: Macro lens, Closest focusing distance: 0.185" (0.00470 m). Camera brands compatibility: Canon. Product color: Black. Diameter: 3.3" (8.38 cm), Filter size: 3.03" (7.7 cm), Length: 2.55" (64.7 mm)