location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DSL-3682 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSL-3682
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSL-3682
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2022 09:28:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DSL-3682 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop router Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 750 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
  • - Quality of Service (QoS) support
Long product name D-Link DSL-3682 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black :
The short editorial description of D-Link DSL-3682 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

750 Mbps, 802.11 ac/n/g/b, Fast Ethernet, RJ-11, USB, 302g
More>>>
D-Link DSL-3682 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
The official marketing text of D-Link DSL-3682 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black as supplied by the manufacturer

The DSL-3682 Wireless AC750 Dual-Band VDSL/ADSL Modem Router is a versatile, high-performance router for the home and small office. With integrated VDSL, supporting download speeds of up to 100 Mbps, the latest Wireless AC Wi-Fi technology, firewall protection, Quality of Service (QoS) and 4 Fast Ethernet switch ports, the DSL-3682 provides all the functions needed to establish a secure and high-speed connection to the Internet.

Fast and Reliable Home Network
This Modem Router creates a blazing fast home network that connects all of your devices to your broadband Internet connection. Concurrent dual-band 802.11ac brings you the future of high-bandwidth wireless connectivity, allowing you to stream HD video, make Internet voice calls, and surf the Internet from every corner of your home without interruption. Fast Ethernet ports provide high-speed wired connections for up to four PCs or other devices. It's stylish, easy to use, and provides you with a reliable network for today and tomorrow.

Smooth Streaming with Wireless AC
The DSL-3682 uses Wireless AC technology, which provides a combined Wi-Fi speed of up to 750Mbps. The router operates on both the 2.4 GHz and 5 GHz wireless bands at the same time using concurrent dual-band technology and internal antennas. This allows you to browse the web, chat and e-mail using the 2.4 GHz band on your smartphone or tablet, while simultaneously streaming digital media, playing online games, or making Internet voice calls using the 5 GHz band on your computer.

File Sharing Right at Your Fingertips
The DSL-3682 lets you connect a USB storage device and instantly share documents, movies, pictures, and music. You can put your music library on a USB drive and share it with your entire home. You can show photos on the living room TV while a family member watches a movie on their computer. You can stream media files to multiple devices without interruption, or save them to your device for offline playback. The intuitive interface lets anyone immediately connect to a variety of entertainment options stored securely on your own storage device.

Works with Your Existing Devices
The Wireless AC750 Dual-Band VDSL/ADSL Modem Router is backward compatible with existing 802.11n, 802.11g and 802.11b wireless equipment, ensuring compatibility with a wide range of wireless devices. In addition, it includes four Ethernet ports for connecting Ethernet-enabled PCs, print servers, and other devices, making the DSL-3682 the logical choice for users wanting a versatile and fast Wi-Fi modem router.

Easy to Set Up and Secure
Getting started is simple with the easy setup wizard. Simply log onto the web-based configuration through your browser and follow a few easy steps to get your home network up and running. You can also set up a secure network with the touch of a button using Wi-Fi Protected Setup (WPS). Simply press the respective WPS buttons on each devices to instantly establish a secure connection to a new device. Rest assured that your network is secure with WPA/WPA2 wireless encryption and built-in dual active firewalls (SPI and NAT) so you can shop online and do your online banking with confidence.

Short summary description D-Link DSL-3682 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the D-Link DSL-3682 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DSL-3682, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL, Black, Tabletop router

Long summary description D-Link DSL-3682 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of D-Link DSL-3682 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

D-Link DSL-3682. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 750 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK, WPS. Product type: Tabletop router, Product color: Black. Antenna design: Internal

WAN connection
Ethernet WAN *
Yes
DSL WAN *
Yes
SIM card slot *
No
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
750 Mbit/s
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1Q, IEEE 802.3, IEEE 802.3u
Mobile network
3G
No
4G
No
DSL features
ADSL
Yes
VDSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Memory card slot(s)
No
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Security
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK, WPS
Firewall
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Design
Product color
Black
Product type *
Tabletop router
Antenna
Antenna design *
Internal
Power
Power source type *
AC
AC input voltage
100 - 240 V
Output voltage
12 V
Output current
1 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
5 - 95%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Mac compatibility
Yes
Weight & dimensions
Width
7.8" (198 mm)
Depth
5.75" (146 mm)
Height
2.13" (54 mm)
Weight
10.7 oz (302 g)
Brand Image Article code product Stock Price from
D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-882 EXO AC2600 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)
D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-878 EXO AC1900 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red
(show image)
DIR-885L AC3150 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)