location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS261 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS261
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS261 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792006562 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:21:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
EU Product Fiche (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS261 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS261 KVM switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports Access Control Box which allows users to prohibit Console 2 from controlling (operating)
  • - Superior Video Quality – supports resolutions up to 1080p, 1920 x 1200, and 4K @ 30 Hz*
  • - Supports 2.1 channel stereo sound and high definition audio**
  • - HDCP Compliant – supports HDCP-enabled devices
  • - EDID Expert™ – selects optimum EDID settings for smooth power up, high-quality display and use of the best resolution across different monitors
  • - Exclusive Console Modes:
  • - -Auto: Computer access switches to a console on a first come first serve basis
  • - -Manual: Computer access switches to a console using the front panel pushbutton or a hotkey
  • - Supports RS-232 serial commands to switch operation and configure settings
  • - Screen Saver Feature – blocks the console's display after a period of inactivity
  • - Mac/Sun keyboard emulation: consoles can use PC keyboards while working on Macintosh/Sun platforms***
  • - Multilingual Keyboard Mapping – supports English, Japanese, French and German keyboards
  • - Multiplatform Support: Windows, Linux, Mac or Sun
  • - Upgradeable firmware to stay current with updates
  • - No Software Required – eliminates incompatibility and installation issues and the need to configure software
  • - Note:
  • - * 4K @ 30 Hz is supported when using a DVI to HDMI cable.
  • - ** High definition audio can be converted using a DVI to HDMI cable.
  • - *** PC keyboard combinations emulate Mac/Sun keyboards.
Long product name ATEN CS261 KVM switch :
The short editorial description of ATEN CS261 KVM switch

Aten (CS261-AT-U) 2 Port DVI-D Computer sharing Device
More>>>
ATEN CS261 KVM switch:
The official marketing text of ATEN CS261 KVM switch as supplied by the manufacturer

Aten (CS261-AT-U) 2 Port DVI-D Computer sharing Device

Short summary description ATEN CS261 KVM switch:
This short summary of the ATEN CS261 KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS261, 3840 x 2160 pixels, 4K Ultra HD, 4.7 W

Long summary description ATEN CS261 KVM switch:
This is an auto-generated long summary of ATEN CS261 KVM switch based on the first three specs of the first five spec groups.

ATEN CS261. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. HD type: 4K Ultra HD, Maximum resolution: 3840 x 2160 pixels. Housing material: Metal. Power source: DC, Input voltage: 5 V, Power consumption (typical): 4.7 W. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
3
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-D
DVI-D ports quantity
3
Console ports *
DVI-D, USB A
Console USB ports quantity
4
USB 2.0 ports quantity
5
USB connector type
USB Type-A, USB Type-B
DC-in jack
Yes
Network
Ethernet LAN
No
Performance
HD type *
4K Ultra HD
Maximum resolution *
3840 x 2160 pixels
HDCP
Yes
Design
Housing material
Metal
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
Display
On Screen Display (OSD)
Yes
Power
Power source
DC
Input voltage
5 V
Power consumption (typical)
4.7 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
3.46" (88 mm)
Depth
8.27" (210 mm)
Height
2.19" (55.5 mm)
Weight
25.4 oz (720 g)
Brand Image Article code product Stock Price from
ATEN CS1792 KVM switch Rack mounting Black, Silver ATEN CS1792 KVM switch Rack mounting Black, Silver
(show image)
CS1792 CS1792 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS74D KVM switch Black ATEN CS74D KVM switch Black
(show image)
CS74D CS74D 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1794 KVM switch Rack mounting Black, Stainless steel ATEN CS1794 KVM switch Rack mounting Black, Stainless steel
(show image)
CS1794 CS1794 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1644A KVM switch Rack mounting Black ATEN CS1644A KVM switch Rack mounting Black
(show image)
CS1644A CS1644A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1764A KVM switch Black ATEN CS1764A KVM switch Black
(show image)
CS1764A CS1764A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-CS1782A ATEN AT-CS1782A
(show image)
CS1782A AT-CS1782A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1784A KVM switch Black ATEN CS1784A KVM switch Black
(show image)
CS1784A CS1784A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1642A KVM switch Rack mounting Black, Silver ATEN CS1642A KVM switch Rack mounting Black, Silver
(show image)
CS1642A CS1642A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE690 KVM switch Rack mounting Black ATEN CE690 KVM switch Rack mounting Black
(show image)
CE690 CE690 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE680 KVM switch Rack mounting Black ATEN CE680 KVM switch Rack mounting Black
(show image)
CE680 CE680 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)