location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L460 Intel® Core™ i5 i5-6200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L460
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20FU002DML
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad L460 Intel® Core™ i5 i5-6200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - 14" Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 48 Wh
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad L460 Intel® Core™ i5 i5-6200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black :
The short editorial description of Lenovo ThinkPad L460 Intel® Core™ i5 i5-6200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black

Intel Core i5-6200U (2.50 GHz), 8GB RAM, 256GB SSD, 14.0" FHD (1920x1080), Intel HD Graphics 520, Windows 10 Pro 64
More>>>
Lenovo ThinkPad L460 Intel® Core™ i5 i5-6200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black:
The official marketing text of Lenovo ThinkPad L460 Intel® Core™ i5 i5-6200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black as supplied by the manufacturer

ThinkPad L460

A competitively priced business laptop that doesn’t sacrifice performance, the ThinkPad L460 is your best bet. Thin and light, the L460 boasts an all-day battery life and robust manageability and security features.

Nimble and Responsive

With up to 16GB of memory, you can run multiple high-end software applications without stalling your PC. Visuals look great on the ThinkPad L460, thanks to integrated Intel® HD graphics. Whether you’re creating presentations, writing reports, or kicking back with a movie, the L460 fits the bill.

Thin and Light, yet MIL-SPEC Tough

At just 0.96" (24.3 mm) thin and weighing in at as little as 4.2 lbs (1.9 kg), the L460 is a great choice for on-the-go professionals. But, the L460 is also durable. It meets 12 US military-spec tests for ruggedness, durability, and quality. In addition, innovative roll-cage technology and glass-fiber reinforced plastic add extra strength and rigidity.

Power On Without Stopping

At up to 12.5 hours of battery life, the L460 will keep your business online even when plug-in power is not on tap. And the L460 has plenty of storage to keep you going. With multiple storage options – 500GB HDD or up to 256GB SSD – you’ll have plenty of room to store your largest files.

Robust Security

Available with fingerprint reader, the swipe of your finger becomes your password. Intel® security features and vPro options step up protection and enhance manageability when deploying upgrades. And a Trusted Platform Module (TPM) chip further encrypts your critical information.

Short summary description Lenovo ThinkPad L460 Intel® Core™ i5 i5-6200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad L460 Intel® Core™ i5 i5-6200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L460, Intel® Core™ i5, 2.3 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad L460 Intel® Core™ i5 i5-6200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad L460 Intel® Core™ i5 i5-6200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad L460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile styrene acrylate (ASA), Plastic, Polycarbonate (PC)
Market positioning
Business
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
SSD form factor
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
Mini DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Ports & interfaces
SmartCard slot
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
48 Wh
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Sustainability
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
13.3" (339 mm)
Depth
9.25" (235 mm)
Height
0.957" (24.3 mm)
Weight *
4.45 lbs (2.02 kg)
Other features
AC adapter included
Yes
LightScribe
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 23:25:17
Uk has collected 14 expert reviews for Lenovo ThinkPad L460 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
computershopper.com
Updated:
2016-12-30 23:25:17
In these uncertain times, it's comforting to see a machine like the Lenovo ThinkPad L460, a throwback to simpler days before laptops had things like touch screens, brushed aluminum finishes and tiny USB ports. The ThinkPad L460 is quintessentially a Think...
Good MIL-SPEC durability, Stellar keyboard, Anti-glare display, Reasonable pricing...
Bad Design may look fusty, to some, No USB Type-C ports, No keyboard backlighting...
Bottom line Ruggedly unglamorous, the ThinkPad L460 is a 14-inch productivity machine that's way more steak than sizzle. (Just make sure you opt for one of its battery upgrades.) Read More…...
80%
Laptopmag.com
Updated:
2016-12-30 23:25:17
Built for small-to-medium-size businesses with big requirements and modest budgets, the ThinkPad L460 offers a great mix of durability, security and usability, all at an affordable price. Starting at $692 ($1,056 as configured), this 14-inch laptop is les...
Good Best-in-class keyboard, Long battery life with extended keyboard, Loud audio...
Bad Thicker and heavier than competitors, jumpy touchpad, no USB Type-C...
Bottom line With a snappy keyboard, sharp screen and long battery life, the ThinkPad L460 is a great choice for small businesses or productivity-centric users...
80%
notebookcheck.net
Updated:
2016-12-30 23:25:17
Longer lasting. Lenovo's Thinkpad L460 does not offer many new features. The Skylake processors provide a bit more computing power, and the L440 clearly has a longer battery life. Unfortunately, Lenovo does not install a docking port in the L460 models fu...
Good matte IPS panel, Full HD resolution, fast SSD, good battery life, superb keyboard...
Bad dark screen, fan whistles quietly, fan management, no docking port...
Bottom line A fast solid state drive ensures a quick running system. Replacing the SSD would be possible. However, the casing has to be opened for this since the laptop does not have a maintenance hatch. The latest model in the ThinkPad L4x0 lineup is also furnished...
85%