location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C843dn Color 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C843dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46550707
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713069331
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OKI 46550707 user manual (42.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OKI C843dn Color 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED Color
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LED Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 1 Total input capacity: 300 sheets
  • - Internal memory: 512 MB
Guarantee: 3 Years On-Site warranty
Long product name OKI C843dn Color 1200 x 1200 DPI A3 :
The short editorial description of OKI C843dn Color 1200 x 1200 DPI A3

A3 Colour Laser Printer, 20ppm Mono A3 / 20ppm Colour A3, 1200 x 1200 dpi, Duplex, Networked
More>>>
Short summary description OKI C843dn Color 1200 x 1200 DPI A3:
This short summary of the OKI C843dn Color 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C843dn, LED, Color, 1200 x 1200 DPI, A3, 35 ppm, Duplex printing

Long summary description OKI C843dn Color 1200 x 1200 DPI A3:
This is an auto-generated long summary of OKI C843dn Color 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

OKI C843dn. Print technology: LED, Color. Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LED. Network ready. Product color: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2017-09-01 03:36:23
Uk has collected 1 expert review for OKI C843dn Colour 1200 x 1200 DPI A3 and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
itpro.co.uk
Updated:
2017-09-01 03:36:22
Sign up for our daily newsletter Space-poor SMEs that want a compact A3 colour LED printer will be tempted by Oki's C843dn as it's probably the smallest on the market. It'll also please the budget-conscious amongst them as it's one the cheapest as well...
Good Good print quality, Affordable, Compact size...
Bad No AirPrint support, Lots of consumables...
Bottom line Oki's C843dn is a compact A3 LED printer that brings in-house colour poster and brochure production within the budgets of small businesses. High running costs make it best suited to moderate print volumes, but it has a good turn of speed and there are no...
60%
Country Distributor
United Kingdom 1 distributor(s)