i-tec logo

i-tec Advance C31HUB404 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195453
Info modified on:
14 Mar 2024, 19:20:53
Long product name i-tec Advance C31HUB404 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black:

USB-C Slim Passive HUB 4 Port

i-tec Advance C31HUB404 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black:

The ADVANCE Series is the highest level of i-tec accessories bringing you the cutting edge technologies of products with a modern design and exclusive packaging.

Is your latest notebook, tablet or smartphone equipped with a single USB-C port or thunderbolt 3 and you want to use common USB peripherals? Are you forced to constantly plug and unplug your favorite USB devices due to the lack of USB ports? With this HUB you get another 4 standard USB 3.0 ports. Connect your external keyboard and mouse, transfer data or movies from a USB flash drive at speeds up to 5 Gbps or charge your mobile devices.

This HUB does not require installation of drivers. You will just connect it by the USB-C cable and immediately you can start using it. This HUB has a built in overcurrent protection of your computer in case of short connection on the peripheries. The interface is compatible with USB 2.0. Thanks to its compact dimensions and low weight you can carry in your bag everywhere.

HUB is suitable for use with Apple MacBook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Dell XPS 13, HP EliteBook Folio G1 and other devices with the USB-C connector. The USB-C connector has many advantages, it is smaller, symmetrical and allows easy connection, because now you deed not take care of the rotation of the connector. More information about the USB-C is available here.

Short summary description i-tec Advance C31HUB404 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black:

i-tec Advance C31HUB404, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, 7.87" (0.2 m), Apple MacBook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Dell XPS 13, HP EliteBook Folio G

Long summary description i-tec Advance C31HUB404 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black:

i-tec Advance C31HUB404. Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Black, Cable length: 7.87" (0.2 m). Power source type: USB. Width: 4.33" (110 mm), Depth: 1.18" (30 mm), Height: 0.394" (10 mm). Package width: 8.27" (210 mm), Package depth: 6.06" (154 mm), Package height: 0.787" (20 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.