i-tec logo

i-tec C31HDMI USB graphics adapter 3840 x 2160 pixels Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58515
Info modified on:
14 Mar 2024, 18:48:58
Long product name i-tec C31HDMI USB graphics adapter 3840 x 2160 pixels Black:

i-tec USB-C to HDMI Adapter, 1x HDMI 4K Ultra HD, compatible with Thunderbolt 3

i-tec C31HDMI USB graphics adapter 3840 x 2160 pixels Black:

Expand your desktop to external HDMI monitor or connect projector or television with HDMI interface to your notebook, tablet or PC via new USB-C or Thunderbolt 3 connector. The adapter supports 4K Ultra HD video with resolution up to 3840 x 2160 px and stereo sound.

The adapter is suitable for use with Apple MacBook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Dell XPS 13, HP EliteBook Folio G1 and other devices with the USB-C connector. The USB-C connector has many advantages, it is smaller, symmetrical and allows easy connection, because now you deed not take care of the rotation of the connector. More information about the USB-C is available here.

The adapter is excellent choice for designers, graphic designers, gamers, and other users working with more than one screen simultaneously. Using the “Extend” and “Mirror” modes you can work for example with applications on two monitors (e.g., wide spreadsheets), or you can work on the first screen and search for information on the Internet on the second screen, you can compare several documents simultaneously without constant switching among the open windows, you can display panoramic images on two screens without the need to have another computer etc.

Using is very simple, just plug the adapter into the USB-C or Thunderbolt 3 port on your computer, connect it with a display device via HDMI cable and you can immediately start using. Driver installation is automatic from the system.

Short summary description i-tec C31HDMI USB graphics adapter 3840 x 2160 pixels Black:

i-tec C31HDMI, 3840 x 2160 pixels

Long summary description i-tec C31HDMI USB graphics adapter 3840 x 2160 pixels Black:

i-tec C31HDMI. Maximum resolution: 3840 x 2160 pixels, Maximum resolution (HDMI): 3840 x 2160 pixels. Product color: Black. Width: 1.77" (45 mm), Depth: 45, 29, Height: 0.591" (15 mm). Package type: Box, Package width: 6.06" (154 mm), Package depth: 3.94" (100 mm). Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.