location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 4 Post Open Frame Rack Aluminum Threaded Holes

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Post Open Frame Rack Aluminum Threaded Holes
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR202
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:29
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Standard warranty 2 years repair or replace
Long product name APC 4 Post Open Frame Rack Aluminum Threaded Holes :
The short editorial description of APC 4 Post Open Frame Rack Aluminum Threaded Holes

4 Post Open Frame Rack Aluminum Threaded Holes
More>>>
APC 4 Post Open Frame Rack Aluminum Threaded Holes:
The official marketing text of APC 4 Post Open Frame Rack Aluminum Threaded Holes as supplied by the manufacturer

4 Post Open Frame Rack Aluminum Threaded Holes.

Features 6061-T6 Structural grade aluminum, Adjustable mounting depth, Powder coat paint finish, Self squaring design

Includes - User Manual


Physical:

Net weight 51.00 lbs ( 23.18 kg)

Net Height 83.50 inches ( 212.09 cm)

Net Width 20.20 inches ( 51.31 cm)

Net Depth 36.80 inches ( 93.47 cm)

Weight Capacity (static load) - 1200.00 lbs ( 544.31 kg)

Rack Height - 45 U

Color - Black

Short summary description APC 4 Post Open Frame Rack Aluminum Threaded Holes:
This short summary of the APC 4 Post Open Frame Rack Aluminum Threaded Holes data-sheet is auto-generated and uses the product title and the first six key specs.

APC 4 Post Open Frame Rack Aluminum Threaded Holes

Long summary description APC 4 Post Open Frame Rack Aluminum Threaded Holes:
This is an auto-generated long summary of APC 4 Post Open Frame Rack Aluminum Threaded Holes based on the first three specs of the first five spec groups.

APC 4 Post Open Frame Rack Aluminum Threaded Holes

Country Distributor
United Kingdom 1 distributor(s)