location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

WLtoys XK X252 - Shuttle 4 rotors 950 mAh Black, Gold, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WLtoys Check ‘WLtoys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XK X252 - Shuttle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8718858360956
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718858360956
Category: Camera Drones Check ‘WLtoys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WLtoys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 14:57:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points WLtoys XK X252 - Shuttle 4 rotors 950 mAh Black, Gold, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 rotors 11811" (300 m) Black, Gold, Silver
  • - Backlight
  • - Lithium Polymer (LiPo) 950 mAh
Long product name WLtoys XK X252 - Shuttle 4 rotors 950 mAh Black, Gold, Silver :
The short editorial description of WLtoys XK X252 - Shuttle 4 rotors 950 mAh Black, Gold, Silver

XK X252 Quadcopter, 5.8 GHz, max. 72 km/h, 5.8 Ghz FPV, max. 300 m, max. 12 min, HD Cam, 4 GB microSD, LED, 7.4 V, 950 mAh, 230 g
More>>>
Short summary description WLtoys XK X252 - Shuttle 4 rotors 950 mAh Black, Gold, Silver:
This short summary of the WLtoys XK X252 - Shuttle 4 rotors 950 mAh Black, Gold, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

WLtoys XK X252 - Shuttle, 4 rotors, 11811" (300 m), MicroSD (TransFlash), 950 mAh, Black, Gold, Silver

Long summary description WLtoys XK X252 - Shuttle 4 rotors 950 mAh Black, Gold, Silver:
This is an auto-generated long summary of WLtoys XK X252 - Shuttle 4 rotors 950 mAh Black, Gold, Silver based on the first three specs of the first five spec groups.

WLtoys XK X252 - Shuttle. Number of rotors: 4 rotors, Maximum operating distance: 11811" (300 m). Battery technology: Lithium Polymer (LiPo), Battery capacity: 950 mAh. Compatible memory cards: MicroSD (TransFlash). Product color: Black, Gold, Silver

Brand Image Article code product Stock Price from
WLtoys

WLtoys Q303 - Spaceship 4 rotors 1500 mAh Black
(show image)
8718858360970 Q303 - Spaceship 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys XK X250 Alien 4 rotors 780 mAh Black
(show image)
8718858360987 XK X250 Alien 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys Q222G - Spaceship 4 rotors 730 mAh Black
(show image)
8718858360666 Q222G - Spaceship 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys Q222K - Spaceship 4 rotors 730 mAh Black
(show image)
8718858360673 Q222K - Spaceship 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys Q222 - Spaceship 4 rotors 730 mAh Black
(show image)
8718858360659 Q222 - Spaceship 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys Q212 - Spaceship 4 rotors 1200 mAh Black, Red, White
(show image)
8718858360920 Q212 - Spaceship 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys XK X380 - Detect 4 rotors 5400 mAh Black, Red, White
(show image)
8718858360161 XK X380 - Detect 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys V333N - Ufo 4 rotors 1200 mAh Black, Red, Silver
(show image)
8718858360567 V333N - Ufo 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys V333N - Ufo 4 rotors 1200 mAh Black, Red, Silver
(show image)
8718858360642 V333N - Ufo 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys V959 Pro - Battleship 4 rotors 500 mAh Black, Gray, Red
(show image)
8718858360222 V959 Pro - Battleship 0.00
(excl. VAT)
0 (incl. VAT)