This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Robitronic ETB-BA2 Radio-Controlled (RC) model part

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Robitronic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ETB-BA2
Article code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ETB-BA2
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Robitronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1028
This statistic is based on the 96957 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2018 14:22:55
The date of the most recent change of the data-sheet in Icecat's system
Long product name Robitronic ETB-BA2 Radio-Controlled (RC) model part :
The short editorial description of Robitronic ETB-BA2 Radio-Controlled (RC) model part

Battery 3S for TB250 racer, 1300mAh, 72 x 33 x 24mm, 0.11kg
More>>>
Short summary description Robitronic ETB-BA2 Radio-Controlled (RC) model part:
This short summary of the Robitronic ETB-BA2 Radio-Controlled (RC) model part data-sheet is auto-generated and uses the product title and the first six key specs.

Robitronic ETB-BA2, Battery, Red, 3.88 oz (110 g)

Long summary description Robitronic ETB-BA2 Radio-Controlled (RC) model part:
This is an auto-generated long summary of Robitronic ETB-BA2 Radio-Controlled (RC) model part based on the first three specs of the first five spec groups.

Robitronic ETB-BA2. Product type: Battery, Brand compatibility: Robitronic, Component for: Quadcopter, Product color: Red. Weight: 3.88 oz (110 g)