SKLZ PM-SOC-001 football goal Children

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17642
Info modified on:
14 Mar 2024, 19:20:52
Long product name SKLZ PM-SOC-001 football goal Children:

558.8 x 400.05 x 406.4 mm

Short summary description SKLZ PM-SOC-001 football goal Children:

SKLZ PM-SOC-001, Children, White, White, 22" (558.8 mm), 15.7" (400.1 mm), 16" (406.4 mm)

Long summary description SKLZ PM-SOC-001 football goal Children:

SKLZ PM-SOC-001. Target audience: Children, Frame color: White, Goal net color: White. Width: 22" (558.8 mm), Depth: 15.7" (400.1 mm), Height: 16" (406.4 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.