Samsung logo

Samsung LH46UHFCLBB signage display Digital signage flat panel 46" LED 700 cd/m² Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
260764
Info modified on:
27 May 2024, 12:36:49
Bullet Points Samsung LH46UHFCLBB signage display Digital signage flat panel 46" LED 700 cd/m² Full HD Black:
  • - Ultimate pictures through advanced calibration
  • - Slim, easily configurable wall mount
  • - Display readability and durability
Long product name Samsung LH46UHFCLBB signage display Digital signage flat panel 46" LED 700 cd/m² Full HD Black:

46" 1920 x 1080, D-LED DID, 700 cd/m2, 8 ms, DP, D-Sub

Samsung LH46UHFCLBB signage display Digital signage flat panel 46" LED 700 cd/m² Full HD Black:

46" Videowall Commercial Display UH46F5

Short summary description Samsung LH46UHFCLBB signage display Digital signage flat panel 46" LED 700 cd/m² Full HD Black:

Samsung LH46UHFCLBB, Digital signage flat panel, 46", LED, 1920 x 1080 pixels

Long summary description Samsung LH46UHFCLBB signage display Digital signage flat panel 46" LED 700 cd/m² Full HD Black:

Samsung LH46UHFCLBB. Product design: Digital signage flat panel. Display diagonal: 46", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product color: Black

Reasons to buy
The Story
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.