location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts RAM-B-149Z-QU1U mounting kit Black Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Handlebar U-Bolt Base with Double Socket Arm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAM-B-149Z-QU1U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442907012 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘RAM Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2019 13:51:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points RAM Mounts RAM-B-149Z-QU1U mounting kit Black Aluminum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Material: Aluminum
  • - Product color: Black
  • - 8.8 oz (249.4 g)
Long product name RAM Mounts RAM-B-149Z-QU1U mounting kit Black Aluminum :
The short editorial description of RAM Mounts RAM-B-149Z-QU1U mounting kit Black Aluminum

RAM Handlebar U-Bolt Base with Double Socket Arm
More>>>
Short summary description RAM Mounts RAM-B-149Z-QU1U mounting kit Black Aluminum:
This short summary of the RAM Mounts RAM-B-149Z-QU1U mounting kit Black Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts RAM-B-149Z-QU1U, Aluminum, Black

Long summary description RAM Mounts RAM-B-149Z-QU1U mounting kit Black Aluminum:
This is an auto-generated long summary of RAM Mounts RAM-B-149Z-QU1U mounting kit Black Aluminum based on the first three specs of the first five spec groups.

RAM Mounts RAM-B-149Z-QU1U. Material: Aluminum, Product color: Black

Brand Image Article code product Stock Price from
RAM Mounts

RAM Mounts RAP-379U-252025 mounting kit Black Composite, Rubber, Steel
(show image)
RAP-379U-252025 Tough-Ball with 1/4"-20 x .25" Threaded Stud 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAM-B-145BU mounting kit Black Aluminum
(show image)
RAM-B-145BU RAM-B-145BU 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAP-B-347U mounting kit Black Aluminum, Rubber
(show image)
RAP-B-347U Composite Ball Adapter with AMPS Plate 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAP-B-202AU mounting kit Black Composite, Rubber
(show image)
RAP-B-202AU Composite Ball Adapter with Round Plate and 1/4"-20 Threaded Stud 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAM-B-202-GA76U mounting kit Black Aluminum, Rubber
(show image)
RAM-B-202-GA76U Spine Clip Holder with Ball for Garmin Handheld Devices 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAP-B-379U-M81208 mounting kit Black Composite, Rubber, Steel
(show image)
RAP-B-379U-M81208 Tough-Ball with M8-1.25 x 8mm Threaded Stud 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAP-B-379U-M616 mounting kit Black Composite, Rubber, Steel
(show image)
RAP-B-379U-M616 Tough-Ball with M6-1 x 6mm Threaded Stud 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)