location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

WLtoys Q282J - Spaceship 6 rotors 500 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WLtoys Check ‘WLtoys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q282J - Spaceship
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8718858360680
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718858360680
Category: Camera Drones Check ‘WLtoys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WLtoys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
WLtoys 8718858360680 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points WLtoys Q282J - Spaceship 6 rotors 500 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6 rotors 3149.6" (80 m) White
  • - Backlight Easy to use
  • - Lithium Polymer (LiPo) 500 mAh
Long product name WLtoys Q282J - Spaceship 6 rotors 500 mAh White :
The short editorial description of WLtoys Q282J - Spaceship 6 rotors 500 mAh White

Q282J Hexacopter, 2.4 GHz, HD Cam, max. 60-80 m, max. 6 min, LED, 4 GB microSD, 3.7 V, 500 mAh, 50.5 g
More>>>
Short summary description WLtoys Q282J - Spaceship 6 rotors 500 mAh White:
This short summary of the WLtoys Q282J - Spaceship 6 rotors 500 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

WLtoys Q282J - Spaceship, 6 rotors, 3149.6" (80 m), MicroSD (TransFlash), 500 mAh, White

Long summary description WLtoys Q282J - Spaceship 6 rotors 500 mAh White:
This is an auto-generated long summary of WLtoys Q282J - Spaceship 6 rotors 500 mAh White based on the first three specs of the first five spec groups.

WLtoys Q282J - Spaceship. Number of rotors: 6 rotors, Maximum operating distance: 3149.6" (80 m). Moving control functions: Downward, Turn left, Turn right, Upward. Battery technology: Lithium Polymer (LiPo), Battery capacity: 500 mAh. Compatible memory cards: MicroSD (TransFlash). Product color: White

Brand Image Article code product Stock Price from
WLtoys

WLtoys Q303 - Spaceship 4 rotors 1500 mAh Black
(show image)
8718858360970 Q303 - Spaceship 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys XK X252 - Shuttle 4 rotors 950 mAh Black, Gold, Silver
(show image)
8718858360956 XK X252 - Shuttle 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys XK X250 Alien 4 rotors 780 mAh Black
(show image)
8718858360987 XK X250 Alien 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys Q222G - Spaceship 4 rotors 730 mAh Black
(show image)
8718858360666 Q222G - Spaceship 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys Q222K - Spaceship 4 rotors 730 mAh Black
(show image)
8718858360673 Q222K - Spaceship 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys Q222 - Spaceship 4 rotors 730 mAh Black
(show image)
8718858360659 Q222 - Spaceship 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys Q212 - Spaceship 4 rotors 1200 mAh Black, Red, White
(show image)
8718858360920 Q212 - Spaceship 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys XK X380 - Detect 4 rotors 5400 mAh Black, Red, White
(show image)
8718858360161 XK X380 - Detect 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys V333N - Ufo 4 rotors 1200 mAh Black, Red, Silver
(show image)
8718858360567 V333N - Ufo 0.00
(excl. VAT)
0 (incl. VAT)
WLtoys

WLtoys V333N - Ufo 4 rotors 1200 mAh Black, Red, Silver
(show image)
8718858360642 V333N - Ufo 0.00
(excl. VAT)
0 (incl. VAT)