location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 6800 garden hose 590.6" (15 m) PVC Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15m Spiral Hose
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6800
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646038126
Category:
Long flexible tube connected to the mains water supply and used for watering plants.
Garden Hoses Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 08:16:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hozelock 6800 garden hose 590.6" (15 m) PVC Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 590.6" (15 m) 0.394" (1 cm)
  • - AquaStop function Extendable
  • - PVC
  • - Yellow
Guarantee: 1 year
Long product name Hozelock 6800 garden hose 590.6" (15 m) PVC Yellow :
The short editorial description of Hozelock 6800 garden hose 590.6" (15 m) PVC Yellow

15 m, Ø10 mm, 545 x 110 x 345 mm, 1680 g, PVC, Yellow
More>>>
Short summary description Hozelock 6800 garden hose 590.6" (15 m) PVC Yellow:
This short summary of the Hozelock 6800 garden hose 590.6" (15 m) PVC Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 6800, 590.6" (15 m), Yellow, Hose+Spray gun, PVC, 0.394" (1 cm), 1/2

Long summary description Hozelock 6800 garden hose 590.6" (15 m) PVC Yellow:
This is an auto-generated long summary of Hozelock 6800 garden hose 590.6" (15 m) PVC Yellow based on the first three specs of the first five spec groups.

Hozelock 6800. Hose length: 590.6" (15 m), Product color: Yellow, Type: Hose+Spray gun. Package width: 21.5" (545 mm), Package depth: 4.33" (110 mm), Package height: 13.4" (340 mm)

Brand Image Article code product Stock Price from
Hozelock

Hozelock 6800 8340 garden hose 590.6" (15 m) Above ground PVC Purple
(show image)
6800 8340 15m Spiral Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 6800 6720 garden hose 590.6" (15 m) Above ground PVC Pink
(show image)
6800 6720 15m Spiral Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 6800 4440 garden hose 590.6" (15 m) Above ground PVC Lime
(show image)
6800 4440 15m Spiral Hose 0.00
(excl. VAT)
0 (incl. VAT)