location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M5A99FX PRO R2.0 AMD 990FX Socket AM3+ ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5A99FX PRO R2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIBIT0-G0AAY0VZ
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:28
The date of the most recent change of the data-sheet in Icecat's system
ASUS 90-MIBIT0-G0AAY0VZ user manual (7.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS M5A99FX PRO R2.0 AMD 990FX Socket AM3+ ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Socket AM3+ AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, AMD Phenom II X8
  • - PC ATX AMD 990FX Realtek ALC892 7.1 channels
  • - DDR3-SDRAM 4 DIMM ECC Non-ECC Maximum internal memory: 32 GB
  • - SATA III
  • - Quad-GPU CrossFireX, Quad-GPU SLI
  • - BIOS type: UEFI 64 Mbit ACPI version: 2.0a Clear CMOS jumper
  • - Gigabit Ethernet
Long product name ASUS M5A99FX PRO R2.0 AMD 990FX Socket AM3+ ATX :
The short editorial description of ASUS M5A99FX PRO R2.0 AMD 990FX Socket AM3+ ATX

AMD AM3+, AMD 990FX/SB950, 4 x DDR3 DIMM, 7 x SATA 6.0Gbps/1 x eSATA, 7.1ch. HDA, Gigabit LAN, 4 x PCIe x16, 1 x PCIe x1, 1 x PCI, 4 x USB3.0/14 x USB2.0, ATX
More>>>
ASUS M5A99FX PRO R2.0 AMD 990FX Socket AM3+ ATX:
The official marketing text of ASUS M5A99FX PRO R2.0 AMD 990FX Socket AM3+ ATX as supplied by the manufacturer

CPU and DRAM Digital Power Design for a 100% Performance Boost on AMD 990FX Platform
- Dual Intelligent Processors 3 with New DIGI+ Power Control - Full Hardware Control. Total Performance Tuning.
- Remote GO! - One-stop PC Remote Control and Home Entertainment
- USB 3.0 Boost - Faster USB 3.0 Transmission with UASP
- Network iControl - Real-time Network Bandwidth Control
- DirectKey - A Dedicated Button to Access the BIOS Directly
- USB BIOS Flashback - Easy, Worry-free USB BIOS Flashback with Hardware-based Design
- UEFI BIOS - Flexible & Easy BIOS Interface

Short summary description ASUS M5A99FX PRO R2.0 AMD 990FX Socket AM3+ ATX:
This short summary of the ASUS M5A99FX PRO R2.0 AMD 990FX Socket AM3+ ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M5A99FX PRO R2.0, AMD, Socket AM3+, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, AMD Phenom II X8, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS M5A99FX PRO R2.0 AMD 990FX Socket AM3+ ATX:
This is an auto-generated long summary of ASUS M5A99FX PRO R2.0 AMD 990FX Socket AM3+ ATX based on the first three specs of the first five spec groups.

ASUS M5A99FX PRO R2.0. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, AMD Phenom II X8. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111F

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM3+
Compatible processor series *
AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, AMD Phenom II X8
Maximum number of SMP processors
1
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
4
Memory slots type
DIMM
Memory channels
Dual-channel
ECC
Yes
Non-ECC
Yes
Supported memory clock speeds
1066, 1333, 1600, 1866 MHz
Maximum internal memory *
32 GB
Unbuffered memory
Yes
Storage controllers
Supported storage drive interfaces *
SATA III
Graphics
Parallel processing technology support *
Quad-GPU CrossFireX, Quad-GPU SLI
On-board graphics card
No
Discrete graphics support
Yes
Internal I/O
USB 2.0 connectors *
3
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
7
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
3
Chassis intrusion connector
Yes
EPS power connector (8-pin)
Yes
Number of COM connectors
1
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
8
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
Rear panel I/O ports
eSATA ports quantity
1
PS/2 ports quantity
2
Microphone in
Yes
Digital audio optical out
1
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111F
Features
Motherboard chipset *
AMD 990FX
Motherboard southbridge
AMD SB950
Audio chip
Realtek ALC892
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
AMD
Cooling type
Passive
Power source type
ATX
Compatible operating systems
Windows 7 Windows 8
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x16 (Gen 2.x) slots
4
PCI slots
1
PCI Express slots version
2.0
PCI Express configurations
1x1, 2x4, 2x16
BIOS
BIOS type *
UEFI
BIOS memory size
64 Mbit
ACPI version
2.0a
Clear CMOS jumper
Yes
Weight & dimensions
Width
12" (305 mm)
Depth
9.61" (244 mm)
Packaging content
Cables included
CrossFire, SATA
Drivers included
Yes
Trial software
Antivirus
Bundled software
ASUS Utilities ASUS Update
Other features
Controller 2nd interface type
ASMedia
Controller interface type
AMD SB950
Audio output
6
Quick installation guide
Yes
PCI Express slots quantity
5
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 01:23:02
Uk has collected 21 expert reviews for ASUS M5A99FX PRO R2.0 AMD 990FX Socket AM3+ ATX and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
overclockersclub.com
Updated:
2017-01-06 01:22:45
All great CPUs need a home. Sometimes that home is a hand-me-down motherboard from computers past (assuming the sockets are the same), but sometimes it's a brand-spanking-new board to house your brand-spanking-new CPU. In my case, I'm tossing my recently...
Good Good pricing, Excellent software and BIOS, Good feature set (extra USB and SATA ports), Simple overclocking, Five PWM fan headers!...
Bad Not much different from past 990FX boards, Some features are essentially onetime use (BIOS FlashBack and MemOK), Dual PS/2 ports will likely go unused...
Bottom line So what does all of this sum up to? In short, ASUS has delivered a midrange board for somewhat less than midrange pricing (even before mail-in-rebates). It performs well, overclocks well, is loaded with features and expandability, and doesn't break the ba...
0%
pcgameware.co.uk
Updated:
2017-01-06 01:22:59
EDITED BY: JamesToday I will be looking at the Asus M5A99FX PRO R2.0 utilising AMD's 990FX/SB950 chipset, supporting AMD AM3+ FX™/Phenom™ II/Athlon™ II/Sempron™ 100 Series Processors. The ATX Form-Factor M5A99FX PRO R2.0 sports Asus's new Dual Intelligent...
Bottom line The Asus M5A99FX PRO R2.0 came well packaged and with a good bundle including that really useful Q-Connector. The board looks great and the layout is also well thought out, just what you would expect from Asus. The M5A99FX PRO R2.0 also has a good deal o...
90%
tomshardware.com
Updated:
2017-01-06 01:22:45
AMD's flagship FX-series processors squarely target enthusiasts with sub-$1,000 system budgets, and it's hard to get there with an expensive motherboard. We requested every vendor's top-value solution, and received three boards for your consideration. D...
Bottom line Today's test is a little different than our usual process in that we went ahead and used each company's bundled management software at its default settings, allowing some of the value added to each board's bundle to show through. ASRock's board comes the...
0%
servethehome.com
Updated:
2017-01-06 01:22:49
Today we are looking at the AMD side of things, specifically with an AM3+ motherboard from ASUS. The ASUS M5A99FX Pro R2.0 is an ATX socket AM3+ motherboard with lots of bells and whistles. AMD's desktop platforms, above the very low power segment, are se...
Good Lots of expansion options, Very stable platform, Many ASUS extras that differentiate the motherboard...
Bad Not the easiest quadGPU spacing, even though there are lots of PCIe slots...
Bottom line Overall the ASUS M5A99FX is an excellent motherboard for the price and application. The motherboard was rock solid stable during testing. ASUS is also bringing to the table many of the features such as its UEFI BIOS interface and ASUS Fan Xpert. Those ext...
86%
hardwarebbq.com
Updated:
2017-01-06 01:22:53
A motherboard, being the backbone of any desktop system, should be as good as other components you're investing on. Its not limited to VRMs, Power Phase, Passive Cooling- but also cramming all the features in a particular form factor keeping the mainstrea...
0%
hitechlegion.com
Updated:
2017-01-06 01:22:57
A lot of people end up paying a premium and buying hardware with extra features they don't need for fear of inevitable obsolescence, when a more sensible approach is to pick the appropriate components that fit your current needs. Also, some features which...
Good 62 DIGIVRM, Four USB 3.0 Ports via ASM1042 with UASP support, DirectKey BIOS, USB BIOS Flashback, MemOK!, AI Suite II, Onboard power, reset and Clear CMOS buttons, Extra pair of SATA6G ports via ASM1061, CAP Format BIOS, TPM header, Remote GO!, Network iC...
Bad Lack of builtin WiFi...
Bottom line Currently available for $149 at Amazon.com, the ASUS M5A99FX Pro R2.0 makes a very compelling argument for those looking to move on to AMD's 990FX platform, especially for those looking to run a dual SLI or CrossFireX setup. Despite not being PCI-E 3.0...
0%