location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Plastic Lever Arch File A4 80mm 180° Red ring binder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plastic Lever Arch File A4 80mm 180° Red
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10105025
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2023 10:34:08
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz Plastic Lever Arch File A4 80mm 180° Red ring binder :
The short editorial description of Leitz Plastic Lever Arch File A4 80mm 180° Red ring binder

Plastic Lever Arch File A4 80mm 180° Red (1)
More>>>
Leitz Plastic Lever Arch File A4 80mm 180° Red ring binder:
The official marketing text of Leitz Plastic Lever Arch File A4 80mm 180° Red ring binder as supplied by the manufacturer

- Manufactured from heavyweight 100% recycled board and covered in polypropylene for greater durability
- With patented 180º precision mechanism
- 50% further mechanism opening for faster and more comfortable working
- Placing also on the left side is possible
- Available in a wide range of colours

Short summary description Leitz Plastic Lever Arch File A4 80mm 180° Red ring binder:
This short summary of the Leitz Plastic Lever Arch File A4 80mm 180° Red ring binder data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Plastic Lever Arch File A4 80mm 180° Red, A4, Red, 500 sheets, 3.15" (8 cm)

Long summary description Leitz Plastic Lever Arch File A4 80mm 180° Red ring binder:
This is an auto-generated long summary of Leitz Plastic Lever Arch File A4 80mm 180° Red ring binder based on the first three specs of the first five spec groups.

Leitz Plastic Lever Arch File A4 80mm 180° Red. Format: A4, Product color: Red, Maximum capacity: 500 sheets

Features
Format *
A4
Product color
Red
Features
Maximum capacity
500 sheets
Spine width
3.15" (8 cm)
Thumb hole
Yes
Brand Image Article code product Stock Price from
Leitz Plastic Lever Arch File A4 80mm 180° Blue ring binder Leitz Plastic Lever Arch File A4 80mm 180° Blue ring binder
(show image)
10105035 Plastic Lever Arch File A4 80mm 180° Blue 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plastic Lever Arch File A4 80mm 180° Orange ring binder Leitz Plastic Lever Arch File A4 80mm 180° Orange ring binder
(show image)
10105045 Plastic Lever Arch File A4 80mm 180° Orange 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plastic Lever Arch File A4 80mm 180° Green ring binder Leitz Plastic Lever Arch File A4 80mm 180° Green ring binder
(show image)
10105055 Plastic Lever Arch File A4 80mm 180° Green 0.00
(excl. VAT)
0 (incl. VAT)