Tripp Lite logo

Tripp Lite B030-008-17-IP KVM switch Rack mounting Black

Data-sheet quality:
created/standardized by Icecat
Product views:
151635
Info modified on:
10 Aug 2024, 09:20:31
Bullet Points Tripp Lite B030-008-17-IP KVM switch Rack mounting Black:
  • - Control computers/servers locally or via LAN, WAN or Internet
  • - Occupies just 1U of space in a rack-mountable, dual-rail drawer
  • - Supports video resolutions up to 1920 x 1080
  • - Allows up to 64 authorized users and 32 concurrent remote log-ins
  • - Works with all major operating systems and browsers
Guarantee:
3-year limited
Long product name Tripp Lite B030-008-17-IP KVM switch Rack mounting Black:

NetDirector 8-Port 1U Rack-Mount Console HDMI KVM Switch with 17 in. LCD and IP Remote Access, Dual Rail, TAA

Tripp Lite B030-008-17-IP KVM switch Rack mounting Black:

The B030-008-17-IP NetDirector® 8-Port 1U Rack-Mount Console HDMI KVM Switch combines a rack-mountable keyboard, 17-inch LCD, touchpad and built-in IP remote access into a compact housing that occupies only 1U of rack space. From across the room, down the street or halfway around the globe, you can access up to eight connected computers or servers from any computer via LAN, WAN or Internet. Easy to install and use, the B030-008-17-IP lets you handle complex problems without needing to be on-site, which saves money and time.

The 17-inch LCD screen supports video resolutions up to 1920 x 1080. You can switch easily between ports using on-console push buttons, an on-screen display or keyboard hot key commands. Up to 64 users can be authorized and 32 remote users can be logged on concurrently with multi-level password security when multi-user operation is enabled. RADIUS and LDAP/S server authentication is supported.

The B030-008-17-IP controls USB computers/servers using a P782-XXX-DH Series KVM Cable Kit (sold separately) for each. When not in use, the KVM switch stores neatly in a rack drawer and pulls out when needed. With its dual-rail design, you can slide the keyboard into the rack, while the monitor stays visible. The B030-008-17-IP is compatible with all major operating systems and web browsers. Heavy-duty steel housing stands up to frequent use. Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Short summary description Tripp Lite B030-008-17-IP KVM switch Rack mounting Black:

Tripp Lite B030-008-17-IP, 1920 x 1080 pixels, Ethernet LAN, Rack mounting, 1U, Black

Long summary description Tripp Lite B030-008-17-IP KVM switch Rack mounting Black:

Tripp Lite B030-008-17-IP. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. Cabling technology: 10/100Base-T(X), Security algorithms: 128-bit SSL, 256-bit AES, HTTPS, SSL/TLS, WPA2-RADIUS. Maximum resolution: 1920 x 1080 pixels, Scan interval: 255 s, Number of users: 64 user(s). Product color: Black, Rack capacity: 1U, Housing material: Steel. Display: LCD, Display diagonal: 17"

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.