location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2214 water timer Gray, Yellow 10 bar Mechanical watering timer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sensor Controller Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2214
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646057967
Category: Water Timers Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Oct 2021 19:50:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hozelock 2214 water timer Gray, Yellow 10 bar Mechanical watering timer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Features an innovative daylight sensor for automatically adjusting watering schedule to water at sunrise sunset or both
  • - Adjustable watering schedules ranging from every day to once a week
  • - Water now feature so you can dispense water outside of the automatic schedule for 10 30 or 60 minutes
Long product name Hozelock 2214 water timer Gray, Yellow 10 bar Mechanical watering timer :
The short editorial description of Hozelock 2214 water timer Gray, Yellow 10 bar Mechanical watering timer

Sensor Controller Plus
More>>>
Short summary description Hozelock 2214 water timer Gray, Yellow 10 bar Mechanical watering timer:
This short summary of the Hozelock 2214 water timer Gray, Yellow 10 bar Mechanical watering timer data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2214, Mechanical watering timer, 60 min, Gray, Yellow, 1 pc(s)

Long summary description Hozelock 2214 water timer Gray, Yellow 10 bar Mechanical watering timer:
This is an auto-generated long summary of Hozelock 2214 water timer Gray, Yellow 10 bar Mechanical watering timer based on the first three specs of the first five spec groups.

Hozelock 2214. Product type: Mechanical watering timer, Product color: Gray, Yellow, Housing material: Polyvinyl chloride (PVC). Battery type: AA. Package width: 5.31" (135 mm), Package depth: 3.35" (85 mm), Package height: 8.5" (216 mm)

Brand Image Article code product Stock Price from
Hozelock

Hozelock 2212 water timer Gray, Yellow 10 bar Mechanical watering timer
(show image)
2212 Sensor Controller 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2218 water timer Gray, Yellow Digital watering timer
(show image)
2218 2218 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2210 water timer Gray, Yellow 10 bar Mechanical watering timer
(show image)
2210 Auto Off Controller 0.00
(excl. VAT)
0 (incl. VAT)