Hozelock 6800 4440 garden hose 590.6" (15 m) Above ground PVC Lime

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15784
Info modified on:
02 Jun 2018, 08:20:00
Long product name Hozelock 6800 4440 garden hose 590.6" (15 m) Above ground PVC Lime:

1 - 15 m, 5 Spray patterns, Lime, 1680 g

Short summary description Hozelock 6800 4440 garden hose 590.6" (15 m) Above ground PVC Lime:

Hozelock 6800 4440, 590.6" (15 m), Above ground, Lime, Hose+Spray gun, PVC, 0.394" (1 cm)

Long summary description Hozelock 6800 4440 garden hose 590.6" (15 m) Above ground PVC Lime:

Hozelock 6800 4440. Hose length: 590.6" (15 m), Placement supported: Above ground, Product color: Lime. Package width: 21.5" (545 mm), Package depth: 4.33" (110 mm), Package height: 13.4" (340 mm). Tap adapter size: 1/2"

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.