Dorma BTS75 V Floor mounted door closer Non-handed Brass

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29907
Info modified on:
07 Mar 2024, 15:34:52
Long product name Dorma BTS75 V Floor mounted door closer Non-handed Brass:

BTS75 V, EN 1-4, 90˚, 82 x 275 x 50 mm, with axle shaft, 3 kg

Short summary description Dorma BTS75 V Floor mounted door closer Non-handed Brass:

Dorma BTS75 V, Floor mounted door closer, Non-handed, Single-leaf door/Double-leaf door, 43.3" (110 cm), 264.6 lbs (120 kg), Brass

Long summary description Dorma BTS75 V Floor mounted door closer Non-handed Brass:

Dorma BTS75 V. Placement supported: Floor mounted door closer, Hand orientation: Non-handed, Suitable for door type: Single-leaf door/Double-leaf door. Width: 3.23" (82 mm), Length: 10.8" (275 mm), Height: 1.97" (50 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.