location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2676 6720 garden water spray gun nozzle PVC Gray, Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi Spray
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2676 6720 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646056830
Category:
Devices which produce a (usually adjustable) water spray, used for watering plants, cleaning cars etc.
Garden Water Spray Gun Nozzles Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2017 08:25:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hozelock 2676 6720 garden water spray gun nozzle PVC Gray, Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Garden water spray gun
  • - Number of spray patterns: 5
  • - Adjustable flow control
  • - Material: PVC
  • - Gray, Pink
Long product name Hozelock 2676 6720 garden water spray gun nozzle PVC Gray, Pink :
The short editorial description of Hozelock 2676 6720 garden water spray gun nozzle PVC Gray, Pink

Five spray patterns, Flow control, Pink, 207 g
More>>>
Short summary description Hozelock 2676 6720 garden water spray gun nozzle PVC Gray, Pink:
This short summary of the Hozelock 2676 6720 garden water spray gun nozzle PVC Gray, Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2676 6720, 8.03" (204 mm), 2.44" (62 mm), 10.5" (266 mm), 7.3 oz (207 g), 1 pc(s)

Long summary description Hozelock 2676 6720 garden water spray gun nozzle PVC Gray, Pink:
This is an auto-generated long summary of Hozelock 2676 6720 garden water spray gun nozzle PVC Gray, Pink based on the first three specs of the first five spec groups.

Hozelock 2676 6720. Package width: 8.03" (204 mm), Package depth: 2.44" (62 mm), Package height: 10.5" (266 mm). Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Hozelock

Hozelock 2676 8340 garden water spray gun nozzle PVC Gray, Purple
(show image)
2676 8340 Multi Spray 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2676 4440 garden water spray gun nozzle PVC Gray, Lime
(show image)
2676 4440 Multi Spray 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2697 garden water spray gun nozzle Garden water spray lance Aluminum, PVC Aluminum, Gray, Yellow
(show image)
2697 Lance Spray Plus 90 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2695 garden water spray gun nozzle PVC Gray, Yellow
(show image)
2695 Ultra Twist 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2676 garden water spray gun nozzle PVC Gray, Yellow
(show image)
2676 Multi Spray 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2674 garden water spray gun nozzle PVC Gray, Yellow
(show image)
2674 Jet Spray 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2688 garden water spray gun nozzle Metal, Zinc Gray, Yellow
(show image)
2688 Multi Spray Pro 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2687 garden water spray gun nozzle Metal, Zinc Gray, Yellow
(show image)
2687 Jet Spray Pro 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2684 garden water spray gun nozzle PVC Gray, Red, Yellow
(show image)
2684 Multi Spray Plus 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2682 garden water spray gun nozzle PVC Gray, Yellow
(show image)
2682 Jet Spray Plus 0.00
(excl. VAT)
0 (incl. VAT)