Dorma TS 73 EMF Overhead concealed door closer Non-handed Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30902
Info modified on:
07 Mar 2024, 15:34:52
Long product name Dorma TS 73 EMF Overhead concealed door closer Non-handed Silver:

TS 73 EMF, EN 4, 320 x 60 mm, 3.4 kg

Short summary description Dorma TS 73 EMF Overhead concealed door closer Non-handed Silver:

Dorma TS 73 EMF, Overhead concealed door closer, Interior door, Non-handed, Single-leaf door/Double-leaf door, 43.3" (110 cm), Silver

Long summary description Dorma TS 73 EMF Overhead concealed door closer Non-handed Silver:

Dorma TS 73 EMF. Placement supported: Overhead concealed door closer, Purpose: Interior door, Hand orientation: Non-handed. Input power: 2 W, Operating voltage: 24 V. Length: 12.6" (320 mm), Depth: 1.79" (45.5 mm), Height: 2.36" (60 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.