location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panorama Antennas 6m, male-male coaxial cable RG174 236.2" (6 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panorama Antennas Check ‘Panorama Antennas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6m, male-male
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C74-FP-6-SMAP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5019738297281
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘Panorama Antennas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panorama Antennas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2023 08:26:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panorama Antennas 6m, male-male coaxial cable RG174 236.2" (6 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RG174 236.2" (6 m) Black
  • - Male Straight
  • - Male Straight
Long product name Panorama Antennas 6m, male-male coaxial cable RG174 236.2" (6 m) Black :
The short editorial description of Panorama Antennas 6m, male-male coaxial cable RG174 236.2" (6 m) Black

GPS Cable 2.8mm Cable Assemblies
More>>>
Short summary description Panorama Antennas 6m, male-male coaxial cable RG174 236.2" (6 m) Black:
This short summary of the Panorama Antennas 6m, male-male coaxial cable RG174 236.2" (6 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panorama Antennas 6m, male-male, 236.2" (6 m), RG174, Black

Long summary description Panorama Antennas 6m, male-male coaxial cable RG174 236.2" (6 m) Black:
This is an auto-generated long summary of Panorama Antennas 6m, male-male coaxial cable RG174 236.2" (6 m) Black based on the first three specs of the first five spec groups.

Panorama Antennas 6m, male-male. Cable length: 236.2" (6 m), Cable type: RG174, Connector 1 gender: Male. Quantity per pack: 1 pc(s)

Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)