location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-ANNR internal solid state drive 480 GB 2.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-ANNR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-ANNR show
Show alternative article codes used in the online market place
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Apr 2023 11:45:49
The date of the most recent change of the data-sheet in Icecat's system
Long product name DELL 400-ANNR internal solid state drive 480 GB 2.5" SAS :
The short editorial description of DELL 400-ANNR internal solid state drive 480 GB 2.5" SAS

480 GB, SAS, 2.5"
More>>>
DELL 400-ANNR internal solid state drive 480 GB 2.5" SAS:
The official marketing text of DELL 400-ANNR internal solid state drive 480 GB 2.5" SAS as supplied by the manufacturer

Features & Benefits
- Offers up to 480 GB storage capacity
- Equipped with Serial Attached SCSI (SAS) interface which delivers high data transfer rate
- Solid State design offers ruggedness and fast data access

Benefits of SSD over spin drives:
- More Durable: Feature a non-mechanical design of NAND flash mounted on circuit boards, and are more shock resistant.
- Faster: Faster data access, boot ups, file transfers, and an overall quicker computing experience than hard drives.
- Quieter: Run at near silent operation unlike loud, whirring hard disc drives.
- Lighter: Flash-based SSDs weigh considerably less.
- Cooler: SSDs require little power to operate, resulting in less heat output by your system.
- More Efficient: Consume less power at peak load.

Overview
Increase the storage capacity of your Dell™ System with 480 GB Solid State Hard Drive from Dell. It boasts a storage capacity of up to 480 GB, enabling users to store large amounts of data. This hard drive delivers enhanced data transfer speed of up to 12 Gbps .

Short summary description DELL 400-ANNR internal solid state drive 480 GB 2.5" SAS:
This short summary of the DELL 400-ANNR internal solid state drive 480 GB 2.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 400-ANNR, 480 GB, 2.5", 12 Gbit/s

Long summary description DELL 400-ANNR internal solid state drive 480 GB 2.5" SAS:
This is an auto-generated long summary of DELL 400-ANNR internal solid state drive 480 GB 2.5" SAS based on the first three specs of the first five spec groups.

DELL 400-ANNR. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation

Features
SSD capacity *
480 GB
SSD form factor *
2.5"
Interface *
SAS
Component for *
Server/workstation
Features
Data transfer rate
12 Gbit/s
Other features
Product color
Gray
Compatible products
PowerEdge R930
Country Distributor
United Kingdom 1 distributor(s)