location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Multo Hannibal D-mechaniek, 25mm Blauw ring binder Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Multo Check ‘Multo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hannibal D-mechaniek, 25mm Blauw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7232542
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Multo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Multo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Multo Hannibal D-mechaniek, 25mm Blauw ring binder Blue:
This short summary of the Multo Hannibal D-mechaniek, 25mm Blauw ring binder Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Multo Hannibal D-mechaniek, 25mm Blauw, Blue, 0.984" (2.5 cm)

Long summary description Multo Hannibal D-mechaniek, 25mm Blauw ring binder Blue:
This is an auto-generated long summary of Multo Hannibal D-mechaniek, 25mm Blauw ring binder Blue based on the first three specs of the first five spec groups.

Multo Hannibal D-mechaniek, 25mm Blauw. Product color: Blue, Spine width: 0.984" (2.5 cm)

Brand Image Article code product Stock Price from
Multo

Multo Hannibal D-mechaniek, 25mm Groen ring binder Green
(show image)
7232543 Hannibal D-mechaniek, 25mm Groen 0.00
(excl. VAT)
0 (incl. VAT)
Multo

Multo Hannibal D-mechaniek, 25mm Rood ring binder
(show image)
7232545 Hannibal D-mechaniek, 25mm Rood 0.00
(excl. VAT)
0 (incl. VAT)
Multo

Multo Hannibal D-mechaniek, 25mm Zwart ring binder Black
(show image)
7232541 Hannibal D-mechaniek, 25mm Zwart 0.00
(excl. VAT)
0 (incl. VAT)