location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Scotch Clear Tape, cartonbox, 24 rol, 12mm x 33m 1299.2" (33 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Scotch Check ‘Scotch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clear Tape, cartonbox, 24 rol, 12mm x 33m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6001233
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘Scotch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Scotch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2021 14:05:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Scotch Clear Tape, cartonbox, 24 rol, 12mm x 33m 1299.2" (33 m) :
The short editorial description of Scotch Clear Tape, cartonbox, 24 rol, 12mm x 33m 1299.2" (33 m)

Clear Tape, cartonbox, 24 rol, 12mm x 33m
More>>>
Short summary description Scotch Clear Tape, cartonbox, 24 rol, 12mm x 33m 1299.2" (33 m):
This short summary of the Scotch Clear Tape, cartonbox, 24 rol, 12mm x 33m 1299.2" (33 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Scotch Clear Tape, cartonbox, 24 rol, 12mm x 33m, 1299.2" (33 m), 0.472" (12 mm)

Long summary description Scotch Clear Tape, cartonbox, 24 rol, 12mm x 33m 1299.2" (33 m):
This is an auto-generated long summary of Scotch Clear Tape, cartonbox, 24 rol, 12mm x 33m 1299.2" (33 m) based on the first three specs of the first five spec groups.

Scotch Clear Tape, cartonbox, 24 rol, 12mm x 33m. Length: 1299.2" (33 m). Width: 0.472" (12 mm)

Brand Image Article code product Stock Price from
Scotch

Scotch Magic Tape 984.3" (25 m) Transparent
(show image)
81925R18 Scotch Magic Tape 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch 6001933 stationery tape 1299.2" (33 m) Transparent 1 pc(s)
(show image)
6001933 6001933 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch Magic Tape, 19mmx33m, Matt 1299.2" (33 m)
(show image)
8101933 Magic Tape, 19mmx33m, Matt 0.00
(excl. VAT)
0 (incl. VAT)