DELL logo

DELL Precision 7710 Intel® Core™ i7 i7-6820HQ Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M3000M Windows 7 Professional Black, Graphite

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83061
Info modified on:
20 Mar 2024, 09:02:43
Guarantee:
3 Years ProSupport with Next Business Day
Long product name DELL Precision 7710 Intel® Core™ i7 i7-6820HQ Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M3000M Windows 7 Professional Black, Graphite:

17.3" (1920 x 1080, LED), Intel Core i7-6820HQ, 16GB (DDR4), 1TB (HDD), NVIDIA Quadro M3000M (4GB, GDDR5), Windows 7 Professional (64-bit) / Windows 10 Pro, 802.11 a/b/g/n/ac, Bluetooth 4.2, 4 x USB 3.0, 1 x HDMI, 1 x LAN, 1 x Mini DisplayPort, 3.42 kg

DELL Precision 7710 Intel® Core™ i7 i7-6820HQ Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M3000M Windows 7 Professional Black, Graphite:

Great machine for great minds
World's most powerful 17" mobile workstation, featuring Intel® processors and a PremierColor 4K Ultra HD display. With up to 4TB of storage.

Looks as good as it performs.
Incredible design: A redesigned chassis with premium materials and a gorgeous 4K Ultra HD display with over 8 million pixels – 3 million more than a Retina display – allows you to view your work in stunning detail.

Extreme processors: No task is too big. The Precision 17 7000 Series delivers no-holds-barred processing capabilities with high-performance 6th Generation Intel® Core™ i5 and i7 and the world’s first Intel® Xeon® processor options.

High-performance graphics: Responsive AMD FirePro™ and NVIDIA Quadro® graphics options with up to 4GB of GDDR5 memory keep pace with demanding 3D rendering and other graphics-intensive tasks.

Ultimate reliability: Tested, optimized and certified with professional software applications as well as more support options with industry leading resolution time.

Keep cool
A revolutionary thermal cooling system takes performance and comfort to never before seen levels in a laptop. Even your most graphic or processor-intense applications will benefit from never dropping out of turbo frequencies.

Big storage for big jobs
Easily store, transfer and access complex 3D, multimedia and video project files with the speed and reliability of solid state PCIe NVMe storage. Plus, with up to 4TB of total system storage, you’ll get heavy-duty space.

Innovative, durable design
Strong materials: The redesigned chassis has been subjected to MIL-STD 810G testing, ensuring durability and reliability for wherever your job takes you.

Redesigned for mobility: Thinner and lighter than its predecessor, it’s now even easier to store and transport your mobile workstation when you’re on the go.

Enhanced docking: Make using your peripherals and displays easy with the Dell E Dock, or use the Dell Thunderbolt™ Dock (available in 2016) for faster data transfers and support for up to five Full HD displays or 2 4K displays and five other peripheral devices.

Rigorously tested for optimal performance
Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications. For a complete list of ISV certifications, click here.

Reach maximum potential: The Precision Optimizer, with SCCM centralized management, improves productivity and performance by fine-tuning your system beyond standard factory settings, and optimizes certified ISV apps.

Short summary description DELL Precision 7710 Intel® Core™ i7 i7-6820HQ Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M3000M Windows 7 Professional Black, Graphite:

DELL Precision 7710, Intel® Core™ i7, 2.7 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description DELL Precision 7710 Intel® Core™ i7 i7-6820HQ Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M3000M Windows 7 Professional Black, Graphite:

DELL Precision 7710. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product color: Black, Graphite

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.