location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRobot Roomba 966 robot vacuum 0.6 L Bagless Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRobot Check ‘iRobot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roomba 966
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R966040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060359284730 show
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘iRobot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRobot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Dec 2023 15:53:16
The date of the most recent change of the data-sheet in Icecat's system
iRobot R966040 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iRobot Roomba 966 robot vacuum 0.6 L Bagless Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bagless 0.6 L Black, Silver
  • - Automatic base station return
  • - Lithium-Ion (Li-Ion) Runtime: 75 min Charging time: 2 h
Long product name iRobot Roomba 966 robot vacuum 0.6 L Bagless Black, Silver :
The short editorial description of iRobot Roomba 966 robot vacuum 0.6 L Bagless Black, Silver

35.0cm×9.1cm, 3.9kg, Black/Silver
More>>>
Short summary description iRobot Roomba 966 robot vacuum 0.6 L Bagless Black, Silver:
This short summary of the iRobot Roomba 966 robot vacuum 0.6 L Bagless Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

iRobot Roomba 966, Bagless, Black, Silver, Round, 0.6 L, Auto, Spot, Carpet, Linoleum, Tiles

Long summary description iRobot Roomba 966 robot vacuum 0.6 L Bagless Black, Silver:
This is an auto-generated long summary of iRobot Roomba 966 robot vacuum 0.6 L Bagless Black, Silver based on the first three specs of the first five spec groups.

iRobot Roomba 966. Dust container type: Bagless, Product color: Black, Silver, Shape: Round. Dust capacity (total): 0.6 L, Vacuum cleaner programs: Auto, Spot, Floor surfaces supported: Carpet, Linoleum, Tiles. Battery technology: Lithium-Ion (Li-Ion), Runtime: 75 min, Charging time: 2 h. Diameter: 13.8" (35 cm), Height: 3.58" (91 mm), Weight: 8.6 lbs (3.9 kg). Package width: 20.5" (521 mm), Package depth: 16.5" (419 mm), Package height: 5.24" (133 mm)

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:06:39
Uk has collected 9 expert reviews for iRobot Roomba 966 robot vacuum 0.6 L Bagless Black, Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2020-01-01 17:06:39
We earn a commission for products purchased through some links in this article.The iRobot Roomba 966 is a bagless robot vacuum cleaner that uses iAdapt Navigation with Visual Localisation to move around the home and be aware of its location. This model...
Good Methodical in its approach to cleaning, Lots of useful accessories and replacements included, Can sense if it's not thoroughly cleaned an area, The dust canister easy to remove and refit, It charges very quickly, The app has a memory function so don't hav...
Bad It struggled with dust on hard floor, The side brush flicked large particles, It couldn't clean corners...
Bottom line The iRobot Roomba 966 performed well when picking up large particles and when picking up dust on carpet. It's a joy to watch the Roomba 966 work. It's methodical in its approach to cleaning tasks and moves around the room with confidence and assurance. If...
77%
Brand Image Article code product Stock Price from
iRobot

iRobot Roomba 605 robot vacuum 0.5 L Bagless Black, White
(show image)
R605040 Roomba 605 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)