location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL A8886566 USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A8886566
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8886566
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063904037 show
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2020 14:42:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL A8886566 USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Form factor: Cap
  • - Blue, Gray
Guarantee: 5 year warranty
Long product name DELL A8886566 USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue, Gray :
The short editorial description of DELL A8886566 USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue, Gray

128GB USB 3.0, Blue
More>>>
DELL A8886566 USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue, Gray:
The official marketing text of DELL A8886566 USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue, Gray as supplied by the manufacturer

USB flash drives from Dell™ allow you to save documents, share photos, music, videos and more. The handy USB flash drive is available in a lightweight metal casing and is a great accessory for slim notebooks and tablets. Its small, capless design can easily be attached to a keychain or elsewhere for accessibility and safety.

Short summary description DELL A8886566 USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue, Gray:
This short summary of the DELL A8886566 USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL A8886566, 128 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Cap, Blue, Gray

Long summary description DELL A8886566 USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue, Gray:
This is an auto-generated long summary of DELL A8886566 USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue, Gray based on the first three specs of the first five spec groups.

DELL A8886566. Capacity: 128 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Cap, Product color: Blue, Gray

Performance
Capacity *
128 GB
Device interface *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Design
Form factor *
Cap
Product color *
Blue, Gray
Security
Fingerprint reader
No
PIN-secured access
No
Password protection
No
Country Distributor
United Kingdom 1 distributor(s)