location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Venture Backpack 15" 15.6" Backpack case Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Venture Backpack 15"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VT-BKP-HT-5-17 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063930166 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 282738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:18:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Venture Backpack 15" 15.6" Backpack case Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack case 15.6" Gray
  • - Plush
  • - Brand compatibility: Dell
  • - Tablet compartment
  • - Carrying handle(s)
  • - Dust resistant, Scratch resistant, Shock resistant
  • - 25.4 oz (721 g)
Long product name DELL Venture Backpack 15" 15.6" Backpack case Gray :
The short editorial description of DELL Venture Backpack 15" 15.6" Backpack case Gray

Venture Backpack 15", Heather Gray
More>>>
DELL Venture Backpack 15" 15.6" Backpack case Gray:
The official marketing text of DELL Venture Backpack 15" 15.6" Backpack case Gray as supplied by the manufacturer

Protect your laptop and everyday essentials on-the-go in style
Carry your laptop and other essentials safely and stylishly with the Dell Venture Backpack 15. Its soft, plush lined laptop sleeve and tablet pocket will keep your essential electronics safe from shocks and bumps along the road, while its dual access via rear zipper or top opening allows quick and convenient access to your laptop.

Versatile design for casual style
Change it up with either a roll-top or flap-over closure depending on your personal style. Reflective accents on the bag ensure increased visibility during your daily commute, while the high-quality aluminum buckle helps secure your belongings.

Carry all your necessities in comfort
Breathable air mesh back panels and shoulder straps keep your back cool while you're out and about. Constructed of soft 600D heather material, the pack is durable yet light and easy to carry.

Enhanced durability that stands up to the daily commute
Durable, weather-resistant materials and reinforced seams ensure that all your necessities will be safe and secure during your commute.

Quick access and easy organization
Keep all your necessities organized within the large organizer panel while the front pocket provides quick access to your keys or wallet. The pack also features a sunglasses holder and two mesh side pockets for your water bottle or umbrella.

Fits up to 15.6" laptops
The Dell Venture Backpack 15 fits up to 15.6-inch laptops, ensuring compatibility with a wide variety of models. Enjoy convenient dual access to the laptop via rear zipper or top opening.

What's in the Box
Dell Venture Backpack 15

Short summary description DELL Venture Backpack 15" 15.6" Backpack case Gray:
This short summary of the DELL Venture Backpack 15" 15.6" Backpack case Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Venture Backpack 15", Backpack case, 15.6", 25.4 oz (721 g)

Long summary description DELL Venture Backpack 15" 15.6" Backpack case Gray:
This is an auto-generated long summary of DELL Venture Backpack 15" 15.6" Backpack case Gray based on the first three specs of the first five spec groups.

DELL Venture Backpack 15". Case type: Backpack case, Maximum screen size: 15.6", Number of compartments: 5, Carrying handle(s). Weight: 25.4 oz (721 g). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
Latitude E7270 Latitude 3570 Latitude 7275 Latitude 3460 Latitude 3470 Latitude 3560
Maximum screen size *
15.6"
Case type *
Backpack case
Material *
Plush
Product main color *
Gray
Integrated compartment(s)
Yes
Number of compartments
5
Tablet compartment
Yes
Brand compatibility *
Dell
Features
Front pocket
Yes
Carrying handle(s)
Yes
Protection features
Dust resistant, Scratch resistant, Shock resistant
Quantity
1
Weight & dimensions
Width
12.2" (311 mm)
Depth
5.98" (152 mm)
Height
17.8" (451 mm)
Weight
25.4 oz (721 g)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL Venture Backpack 15" 15.6" Backpack case Gray:
Disclaimer

Actual configuration might differ from illustration